Ningbo Best Group Co., Ltd. Barrier Terminal Block FBEA44

Description
CAPABILITY Rated��250V/15A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��14-22AWG Max. Torque Value��6kg/cm MATERIAL Housing��PA66 UL94V-0 Terminal��Phosphor bronze Screw��Steel��M3X6.4 ��Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
CAPABILITY Rated��250V/15A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��14-22AWG Max. Torque Value��6kg/cm MATERIAL Housing��PA66 UL94V-0 Terminal��Phosphor bronze Screw��Steel��M3X6.4 ��Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Block - FBEA44 - Ningbo Best Group Co., Ltd.
315040, China
Barrier Terminal Block
FBEA44
Barrier Terminal Block FBEA44
CAPABILITY Rated��250V/15A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��14-22AWG Max. Torque Value��6kg/cm MATERIAL Housing��PA66 UL94V-0 Terminal��Phosphor bronze Screw��Steel��M3X6.4 ��Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

CAPABILITY

  • Rated��250V/15A
  • Temp. Range��-40��~+110��
  • Withstand Voltage��AC2000V/Min
  • Insulation Resistance��1000m��/DC500V
  • Wire Range��14-22AWG
  • Max. Torque Value��6kg/cm

MATERIAL

  • Housing��PA66 UL94V-0
  • Terminal��Phosphor bronze
  • Screw��Steel��M3X6.4��Ni-Plated

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Terminal Blocks
Product Number FBEA44
Product Name Barrier Terminal Block
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
Contacts Pitch 11.00 mm (0.43 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Wire to Board - 2946-2070-541/998-406CT-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 1
View Details