Ningbo Best Group Co., Ltd. Barrier Terminal Block FB23

Description
CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18~10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18~10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Block - FB23 - Ningbo Best Group Co., Ltd.
315040, China
Barrier Terminal Block
FB23
Barrier Terminal Block FB23
CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18~10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

CAPABILITY

  • Rated��24V/30A
  • Temp. Range��-40��~+130��
  • Withstand Voltage��AC1500V/Min
  • Insulation Resistance��1000m��/DC500V
  • Wire Range��18~10AWG
  • Max. Torque Value��18kg/cm

MATERIALS

  • Housing��PBT UL94V-0
  • Terminal:Brass��1.2t��Tin-Plated
  • Screw��Steel��M4��Ni-Plated

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Terminal Blocks
Product Number FB23
Product Name Barrier Terminal Block
Mounting Options PCB
Operating Temperature -40 to 130 C (-40 to 266 F)
Contacts Pitch 11.00 mm (0.43 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-04D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Strip Insulator, 4 position - 4402 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
PCB Terminal Blocks - 1-1986975-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details