Ningbo Best Group Co., Ltd. Screwless Terminal Block FB241

Description
Rated Voltage: 125V Rated Current: 4A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-20AWG-0.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
Rated Voltage: 125V Rated Current: 4A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-20AWG-0.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
Screwless Terminal Block - FB241 - Ningbo Best Group Co., Ltd.
315040, China
Screwless Terminal Block
FB241
Screwless Terminal Block FB241
Rated Voltage: 125V Rated Current: 4A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-20AWG-0.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
  • Rated Voltage: 125V
  • Rated Current: 4A
  • Contact Resistance: 20mOhm
  • Insulation Resistance: 5000M/1000V
  • Withstand Voltage: AC1500V/1Min
  • Wire Range: 28-20AWG-0.5mm2

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Terminal Blocks
Product Number FB241
Product Name Screwless Terminal Block
Mounting Options PCB
Contacts Pitch 2.50 mm (0.10 inches)
North American 20 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIMXX9P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-1106/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers