Ningbo Best Group Co., Ltd. Barrier Terminal Block FB45C

Description
CAPABILITY Rated��300V/25A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��10kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
CAPABILITY Rated��300V/25A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��10kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Block - FB45C - Ningbo Best Group Co., Ltd.
315040, China
Barrier Terminal Block
FB45C
Barrier Terminal Block FB45C
CAPABILITY Rated��300V/25A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��10kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

CAPABILITY

  • Rated��300V/25A
  • Temp. Range��-40��~+105��
  • Withstand Voltage��AC2000V/Min
  • Insulation Resistance��500m��/DC500V
  • Wire Range��22-12AWG
  • Max. Torque Value��10kg/cm

MATERIALS

  • Housing��PA66 UL94V-0
  • Terminal:Brass��0.8t��Tin-Plated
  • Screw��Steel��M4��Ni-Plated

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Terminal Blocks
Product Number FB45C
Product Name Barrier Terminal Block
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Contacts Pitch 9.50 mm (0.37 inches)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATC-380-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Ground terminal block - 2000-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers