Amphenol Communications Solutions Millipacs ® HM2P95PDG1M0N9LF

Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P95PDG1M0N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P95PDG1M0N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P95PDG1M0N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P95PDG1M0N9LF
Millipacs ® HM2P95PDG1M0N9LF
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P95PDG1M0N9LF.

Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P95PDG1M0N9LF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1135238-HM2P95PDG1M0N9LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1135238-HM2P95PDG1M0N9LF
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1135238-HM2P95PDG1M0N9LF
Win Source Part Number: 1135238-HM2P95PDG1M0 N9LF Category: Connectors, Interconnects>Backpl ane Connectors - Hard Metric, Standard Series: Millipacs® Number of Positions: 200 Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: DE 25 Voltage Rating: 750Vrms Standard Package: 48 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-HM2P95PDG1M0N9LF Base Product Number: HM2P95

Win Source Part Number: 1135238-HM2P95PDG1M0N9LF
Category: Connectors, Interconnects>Backplane Connectors - Hard Metric, Standard
Series: Millipacs®
Number of Positions: 200
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Connector Style: DE 25
Voltage Rating: 750Vrms
Standard Package: 48
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-HM2P95PDG1M0N9LF
Base Product Number: HM2P95

Buy Now
Singapore, Singapore
Electronic Connector
406-HM2P95PDG1M0N9LF
Electronic Connector 406-HM2P95PDG1M0N9LF
Conn Hard Metric HDR 200 POS 2mm Press Fit ST Thru-Hole Tray Product overview: HM2P95PDG1M0N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P95PDG1M0N9LF can be used for catalog matching and distributor lookup.

Conn Hard Metric HDR 200 POS 2mm Press Fit ST Thru-Hole Tray Product overview: HM2P95PDG1M0N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P95PDG1M0N9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - HM2P95PDG1M0N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P95PDG1M0N9LF
Backplane Connectors - Hard Metric, Standard HM2P95PDG1M0N9LF
CONN HARD METRIC

CONN HARD METRIC

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HM2P95PDG1M0N9LF 1135238-HM2P95PDG1M0N9LF 406-HM2P95PDG1M0N9LF HM2P95PDG1M0N9LF
Product Name Millipacs ® Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Electronic Connector Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector
Termination Press-Fit Press-Fit
Voltage Rating 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 SO DIMM - 10033853-352ASLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
PCI Express - 10061913-103ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
View Details
2 suppliers
AIRMAX ® - 10037910-105LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Press-Fit
View Details
2 suppliers
AIRMAX ® - 10045597-115LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers