The Millipacs® 2mm Hard Metric vertical header connector is a modular board-to-board interconnect for communications, industrial, and medical applications. It features a 25-column, 50mm length, 125 signal pin configuration with press-fit terminations. The connector conforms to IEC 917, IEC 61076-4-101, and Telcordia GR-1217-CORE standards. It operates at 1.5A at 20°C and 1.0A at 70°C, with a test voltage of 750Vrms. Contact resistance is 20mΩ maximum, and insulation resistance is 10⁴MΩ minimum. The operating temperature range is -55°C to +125°C. Mating force is 0.75N maximum per contact pair, and withdrawal force is 0.15N minimum per contact pair. The housing is made of UL94 V-0 thermoplastic, and contacts are copper alloy with gold/palladium nickel plating on the mating surface and tin over nickel on the press-fit terminal. The connector uses tray packaging for press-fit variants.
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type B with 125 Signal Pins and RoHS compatable, Amphenol is one of the leading manufacturers of Millipacs ® Vertical HeadersContact us today for more details of Millipacs ® Vertical Headers, part number HM2P08PDE290N2LF
HM2P08PDE290N2LF-MPA
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P08PDE290N2LF | 77AJ1347 |
| Product Name | Millipacs ® | Hm2P08Pde290N2Lf-Mpac5Rstpfhdr Cnrtypb / Amphenol Communications Solutions |
| Connector Type | PC Card Connector |