Taylor Dynamometer, Inc. Datasheets for Rotary Shafts
Rotary shafts are elongated, rod-shaped devices that rotate about a longitudinal axis and transmit torque. They are similar in shape to linear shafts, but are designed to withstand torsional forces.
Rotary Shafts: Learn more
| Product Name | Notes |
|---|---|
| Continuous load rating = 5,000 lb-ft [6,779 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Maximum Recommended Short... | |
| Continuous load rating = 9,800 lb-ft [13,287 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Maximum Recommended Short... | |
| Maximum Recommended Continuous Torque 1400 ft-lbs (1898 Nm) with no angular misalignment & 2 deg. ±1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit =... | |
| Maximum Recommended Load = 6500 lb-ft (8800 Nm) with no angular misalignment & 2 deg. + 1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit... | |
| Maximum Recommended Load =2,930 lb-ft [3,970 Nm] with no angular misalignment & 2 deg. +1 deg. slope (parallel offset between 1/2” [13] & 1-1/2” [40]) Minimum Elastic Limit = 4,800... |