Taylor Dynamometer, Inc. Driveshaft 1710

Description
Maximum Recommended Load =2,930 lb-ft [3,970 Nm] with no angular misalignment & 2 deg. +1 deg. slope (parallel offset between 1/2” [13] & 1-1/2” [40]) Minimum Elastic Limit = 4,800 lb-ft [6,500 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 4,500 RPM, 6,000 RPM available as a special order Dynamically balanced Weight 100 lb [45 kg., 445 N.]
Description
Maximum Recommended Load =2,930 lb-ft [3,970 Nm] with no angular misalignment & 2 deg. +1 deg. slope (parallel offset between 1/2” [13] & 1-1/2” [40]) Minimum Elastic Limit = 4,800 lb-ft [6,500 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 4,500 RPM, 6,000 RPM available as a special order Dynamically balanced Weight 100 lb [45 kg., 445 N.]

Suppliers

Company
Product
Description
Supplier Links
Driveshaft - 1710 - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Driveshaft
1710
Driveshaft 1710
Maximum Recommended Load =2,930 lb-ft [3,970 Nm] with no angular misalignment & 2 deg. +1 deg. slope (parallel offset between 1/2” [13] & 1-1/2” [40]) Minimum Elastic Limit = 4,800 lb-ft [6,500 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 4,500 RPM, 6,000 RPM available as a special order Dynamically balanced Weight 100 lb [45 kg., 445 N.]
  • Maximum Recommended Load =2,930 lb-ft [3,970 Nm] with no angular misalignment & 2 deg. +1 deg. slope (parallel offset between 1/2” [13] & 1-1/2” [40])
  • Minimum Elastic Limit = 4,800 lb-ft [6,500 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part
  • Maximum Allowable Speed = 4,500 RPM, 6,000 RPM available as a special order
  • Dynamically balanced
  • Weight 100 lb [45 kg., 445 N.]
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Rotary Shafts
Product Number 1710
Product Name Driveshaft
Types of Shafts Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Supported Stub Shafts -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Types of Shafts Rotary; Precision
Diameter 63.5 mm (2.5 inch)
View Details
0.3123
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Types of Shafts Rotary
Shaft Material Brass
Max. Available Length 914 mm (36 inch)
View Details
SMITH-TRAX® Shafts, Eccentric Inch Shafts - SHAFT-3/4-E - Accurate Bushing Company, Inc.
Specs
Types of Shafts Rotary
Shaft Material Carbon Steel
Diameter 15.87 mm (0.6250 inch)
View Details
Heavy Duty Drive Shaft -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Types of Shafts Rotary
Diameter 390 mm (15.35 inch)
Max. Available Length 1363 mm (53.66 inch)
View Details