Taylor Dynamometer, Inc. Driveshaft 1310

Description
Maximum Recommended Continuous Torque 1400 ft-lbs (1898 Nm) with no angular misalignment & 2 deg. ±1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit = 4400 lbs [5966 kg] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings ro yield in any part Maximum Allowable Speed 5500 RPM Dynamically balanced Weight 36 lbs [16 kg]
Description
Maximum Recommended Continuous Torque 1400 ft-lbs (1898 Nm) with no angular misalignment & 2 deg. ±1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit = 4400 lbs [5966 kg] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings ro yield in any part Maximum Allowable Speed 5500 RPM Dynamically balanced Weight 36 lbs [16 kg]

Suppliers

Company
Product
Description
Supplier Links
Driveshaft - 1310 - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Driveshaft
1310
Driveshaft 1310
Maximum Recommended Continuous Torque 1400 ft-lbs (1898 Nm) with no angular misalignment & 2 deg. ±1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit = 4400 lbs [5966 kg] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings ro yield in any part Maximum Allowable Speed 5500 RPM Dynamically balanced Weight 36 lbs [16 kg]
  • Maximum Recommended Continuous Torque 1400 ft-lbs (1898 Nm) with no angular misalignment & 2 deg. ±1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40])
  • Minimum Elastic Limit = 4400 lbs [5966 kg] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings ro yield in any part
  • Maximum Allowable Speed 5500 RPM
  • Dynamically balanced
  • Weight 36 lbs [16 kg]
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Rotary Shafts
Product Number 1310
Product Name Driveshaft
Types of Shafts Rotary
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Shafts, Eccentric Inch Shafts - SHAFT-2-1/4-E - Accurate Bushing Company, Inc.
Specs
Types of Shafts Rotary
Shaft Material Carbon Steel
Diameter 50.8 mm (2 inch)
View Details
.49970
Specs
Types of Shafts Rotary; Precision
Diameter 12.69 mm (0.4997 inch)
Max. Available Length 127 mm (5 inch)
View Details
Yoke Drive Flywheel Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Types of Shafts Rotary; Precision
Shaft Material Steel
View Details
Heavy Duty Drive Shaft -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Types of Shafts Rotary
Diameter 390 mm (15.35 inch)
Max. Available Length 1363 mm (53.66 inch)
View Details