Taylor Dynamometer, Inc. Datasheets for Dynamometers
Dynamometers are used in motor and engine testing. These devices apply braking or drag resistance to rotation, and measure torque at various speeds and power input levels.
Dynamometers: Learn more
| Product Name | Notes |
|---|---|
| Perform Your Engine Tests Indoors or Outdoors with the TD-3102 Portable Dynamometer Use Taylor Dynamometer's TD-3102 portable dynamometer to quickly measure engine power. You can perform tests indoors or out. | |
| Quickly Measure Your Engine Power with TD-3100 Portable Dyno Use Taylor Dynamometer's TD-3100 portable dynamometer to quickly measure engine power. You can perform tests indoors or out. Simply mount the... | |
| Cradle style AC chassis dynamometer for single axle vehicles. Continuous capacity of 550 HP (410 kw) at 45 MPH (72 Km/h). Roll diameter of 24 in (610 mm). | |
| Cradle style AC style chassis dynamometer for tandem or single axle vehicles. Continuous capacity of 1100 HP (820 kw) at 45 MPH (72 Km/h). Roll diameter of 24 in (610... | |
| Cradle style eddy current chassis dynamometer for single axle vehicles. Continuous capacity of 311 HP (232 kw) at 45 MPH (72 Km/h). | |
| Cradle style eddy current chassis dynamometer for tandem or single axle vehicles. Continuous capacity of 622 HP (464 kw) at 45 MPH (72 Km/h). | |
| Cradle style waterbrake chassis dynamometer for single axle vehicles. Continuous capacity of 550 HP (232 kw) at 80 MPH (129 Km/h). Roll diameter of 20 in (508 mm). | |
| Cradle style waterbrake chassis dynamometer for single axle vehicles. Continuous capacity of 550 HP (410 kw) at 35 MPH (56 Km/h). Roll diameter of 24 in (610 mm). | |
| Cradle style waterbrake chassis dynamometer for tandem or single axle vehicles. Continuous capacity of 1100 HP (820 kw) at 35 MPH (56 Km/h). Roll diameter of 24 in (610 mm). | |
| Cradle style waterbrake chassis dynamometer for tandem or single axle vehicles. Continuous capacity of 1100 HP (820 kw) at 80 MPH (129 Km/h). Roll diameter of 20 in (508 mm). | |
| Cradle style waterbrake chassis dynamometer for triple, tandem, or single axle vehicles. Continuous capacity of 1650 HP (1230 kw) at 35 MPH (56 Km/h). Roll diameter of 24 in (610... | |
| DynoMotive is proud to introduce the new RS-8Ke. The RS-8Ke is unlike any other towing dyno because it can simulate uphill and downhill. It is now possible to simulate the... | |
| DynoMotive is proud to introduce the RS-10K Towing Dynamometer. The RS-10K towing dynamometer uses an eddy current absorber built with special high temperature coils to absorb energy. The towing dynamometer... | |
| DynoMotive is proud to introduce the RS-110K Towing Dynamometer. The RS-110K towing dynamometer uses eddy current absorbers built with special high temperature coils to absorb energy. The towing dynamometer is... | |
| DynoMotive is proud to introduce the RS-125K Towing Dynamometer. The RS-125K towing dynamometer uses eddy current absorbers built with special high temperature coils to absorb energy. The towing dynamometer is... | |
| DynoMotive is proud to introduce the RS-200K Towing Dynamometer. The RS-200k towing dynamometer uses eddy current absorbers built with special high temperature coils to absorb energy. The towing dynamometer is... | |
| DynoMotive is proud to introduce the RS-25K Towing Dynamometer. The RS-25K towing dynamometer uses an eddy current absorber built with special high temperature coils to absorb energy. The towing dynamometer... | |
| DynoMotive is proud to introduce the RS-40K Towing Dynamometer. The RS-40K towing dynamometer uses eddy current absorbers built with special high temperature coils to absorb energy. The towing dynamometer is... | |
| DynoMotive is proud to introduce the RS-5.4Kh Towing Dynamometer. The RS-5.4Kh towing dynamometer uses hydraulics for power absorption instead of commonly used eddy current retarders. This technology allows the RS-5.4Kh... | |
| DynoMotive is proud to introduce the RS-60K Towing Dynamometer. The RS-60K towing dynamometer uses eddy current absorbers built with special high temperature coils to absorb energy. The towing dynamometer is... | |
| DynoMotive is proud to introduce the RS-80K Towing Dynamometer. The RS-80K towing dynamometer uses eddy current absorbers built with special high temperature coils to absorb energy. The towing dynamometer is... | |
| DynoMotive is proud to introduce the RS-8K Towing Dynamometer. The RS-8K towing dynamometer uses an eddy current absorber built with special high temperature coils to absorb energy. The towing dynamometer... | |
| DynoMotive is proud to introduce the RS-90K Towing Dynamometer. The RS-90K towing dynamometer uses eddy current absorbers built with special high temperature coils to absorb energy. The towing dynamometer is... | |
| Single roll (also referred to as top mount) style AC chassis dynamometer for single axle vehicles. Continuous capacity of 550 HP (410 kw) at 40 MPH (642 Km/h). Roll diameter... | |
| Single roll (also referred to as top mount) style AC style chassis dynamometer for tandem or single axle vehicles. Continuous capacity of 1100 HP (820 kw) at 40 MPH (64... | |
| Single roll (also referred to as Top Mount) style eddy current chassis dynamometer for single axle vehicles. Continuous capacity of 311 HP (232 kw) at 45 MPH (72 Km/h). | |
| Single roll (also referred to as Top Mount) style waterbrake chassis dynamometer for single axle vehicles. Continuous capacity of 550 HP (410 kw) at 45 MPH (72 Km/h). Roll diameter... | |
| Single roll (also referred to as Top Mount) style waterbrake chassis dynamometer for tandem or single axle vehicles. Continuous capacity of 1100 HP (820 kw) at 45 MPH (72 Km/h). | |
| Single roll (also referred to as Top Mount) style waterbrake chassis dynamometer for triple, tandem, or single axle vehicles. Continuous capacity of 1650 HP (1230 kw) at 45 MPH (72... | |
| The DA300 Engine Dynamometer has a 300hp capacity (1580 ft lbs torque) and a RPM maximum of 4000. | |
| The DA750 Engine Dynamometer has a 750hp capacity (2626 ft lbs torque) and a RPM maximum of 3000. | |
| The DA900 Engine Dynamometer has a 985hp capacity (3449 ft lbs torque) and a RPM maximum of 3000. | |
| The DE150 Eddy Current Dynamometer has a 201hp capacity (369 ft lbs torque) and a RPM maximum of 12000. | |
| The DE20 Eddy Current Dynamometer has a 27hp capacity (59 ft lbs torque) and a RPM maximum of 12000. | |
| The DE200 Eddy Current Dynamometer has a 268hp capacity (590 ft lbs torque) ans a RPM maximum of 8000. | |
| The DE30 Eddy Current Dynamometer has a 40hp capacity (70 ft lbs torque) and a RPM maximum of 14000. | |
| The DE400 Eddy Current Dynamometer has a 536hp capacity (1476 ft lbs torque) and a RPM maximum of 8000. | |
| The DE500 Eddy Current Dynamometer has a 670hp capacity (2213 ft lbs torque) and a RPM maximum of 7500. | |
| The DE720 Eddy Current Dynamometer has a 996hp capacity (3524 ft lbs torque) and a RPM maximum of 3750. | |
| The DE80 Eddy Current Dynamometer has a 107hp capacity (118 ft lbs torque) and a RPM maximum of 14000. | |
| The DH21 Engine Dynamometer has a 270hp capacity (425 ft lbs torque) and a RPM maximum of 5500. | |
| The DH22 Engine Dynamometer has a 530hp capacity (850 ft lbs torque) and a RPM maximum of 5500. | |
| The DH23 Engine Dynamometer has a 805hp capacity (1275 ft lbs torque) and a RPM maximum of 4500. | |
| The DL10K Engine Dynamometer has a 10000hp capacity (68109 ft lbs torque) and a RPM maximum 2550. | |
| The DL2K Engine Dynamometer has a 2000hp capacity (23873 ft lbs torque) and a RPM maximum of 2550. | |
| The DL4K Engine Dynamometer has a 4000hp capacity (37921 ft lbs torque) and a RPM maximum of 2550. | |
| The DL550K Engine Dynamometer has a 550hp capacity (8422 ft lbs torque) and a RPM maximum 2550. | |
| The DL6K Engine Dynamometer has a 6000hp capacity (49700 ft lbs torque) and a RPM maximum of 2550. | |
| The DL700 Engine Dynamometer has a 700hp capacity (9650 ft lbs torque) and a RPM maximum 1800. | |
| The DL8K Engine Dynamometer has a 8000hp capacity (60195 ft lbs torque) and a RPM maximum of 2550. | |
| The DP60K is designed for the large marine engine manufactures, service facilities and shipyards that require a system to load test the completed engines prior to installation in the vessel. | |
| The DS4010 Engine Dynamometer has a 3500hp capacity (11263 ft lbs torque) and a RPM maximum of 2800. | |
| The DS4012 Engine Dynamometer has a 4250hp capacity (13675 ft lbs torque) and a RPM maximum of 2500. | |
| The DS46-HS Engine Dynamometer has a 2125hp capacity (7125 ft lbs torque) and a RPM maximum of 4000 | |
| The DS48-HS Engine Dynamometer has a 2883hp capacity (9500 ft lbs torque) and a RPM maximum of 4000 | |
| The DX3010 Engine Dynamometer has a 2500hp capacity (8042 ft lbs torque) and a RPM maximum of 4000. | |
| The DX3012 Engine Dynamometer has a 3000hp capacity (9651 ft lbs torque) and a RPM maximum of 4000. | |
| The DX31 Engine Dynamometer has a 250hp capacity (804 ft lbs torque) and a RPM maximum of 4000. | |
| The DX31-HS Engine Dynamometer has a 250hp capacity (804 ft lbs torque) and a RPM maximum of 6000. | |
| The DX32 Engine Dynamometer has a 500hp capacity (1608 ft lbs torque) and a RPM maximum of 4000. | |
| The DX32-HS Engine Dynamometer has a 500hp capacity (1608 ft lbs torque) and a RPM maximum of 6000. | |
| The DX33 Engine Dynamometer has a 750hp capacity (2413 ft lbs torque) and a RPM maximum of 4000. | |
| The DX33-HS Engine Dynamometer has a 750hp capacity (2413 ft lbs torque) and a RPM maximum of 6000 | |
| The DX34 Engine Dynamometer has a 1000hp capacity (3217 ft lbs torque) and a RPM maximum of 4000. | |
| The DX34-HS Engine Dynamometer has a 1000hp capacity (3217 ft lbs torque) and a RPM maximum of 6000 | |
| The DX35 Engine Dynamometer has a 1250hp capacity (3625 ft lbs torque) and a RPM maximum of 4000. | |
| The DX35-HS Engine Dynamometer has a 1250hp capacity (3625 ft lbs torque) and a RPM maximum of 6000 | |
| The DX36 Engine Dynamometer has a 1500hp capacity (4825 ft lbs torque) and a RPM maximum of 4000. | |
| The DX36-HS Engine Dynamometer has a 1500hp capacity (4825 ft lbs torque) and a RPM maximum of 6000 | |
| The DX38 Engine Dynamometer has a 2000hp capacity (6434 ft lbs torque) and a RPM maximum of 4000. | |
| The M2 waterbake engine dynamometer is designed to handle the most difficult of operating conditions and is capable of unlimited continuous use. This heavy duty yet small engine dynamometer has... |