Taylor Dynamometer, Inc. Datasheets for Storage Tanks and Process Tanks
Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more
| Product Name | Notes |
|---|---|
| Taylor dynamometer offers a wide range of above ground rectangular diesel fuel storage tanks. These tanks come standard with a level gauge and a 2" fill connection. Models are available... | |
| ASME Certified Capacity: 120 gallons Tank Diameter: 24" [60.96 cm] Overall Height: 75" [190.5 cm] Maximum Pressure: 200 psi Shipping Weight: 360 lbs | |
| Built and labeled per UL-142 specifi cations Heavy gauge steel lap joint construction Heavy duty steel cover with window 6 1/2" square removable inspection plate 4 - 1" NPT connections; | |
| Fully baffled Ballast tanks are safely secured to the trailer Easy to fill and easy to drain Ballast weight is fully adjustable Fill from any hydrant Easy to transport ballast... |