Taylor Dynamometer, Inc. Driveshaft 1550

Description
Maximum Recommended Continuous Torque 1400 ft-lbs (1898 Nm) with no angular misalignment & 2 deg. ±1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit = 4400 lbs [5966 kg] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings ro yield in any part Maximum Allowable Speed 5000 RPM Dynamically balanced Weight 36 lbs [16 kg]
Description
Maximum Recommended Continuous Torque 1400 ft-lbs (1898 Nm) with no angular misalignment & 2 deg. ±1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit = 4400 lbs [5966 kg] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings ro yield in any part Maximum Allowable Speed 5000 RPM Dynamically balanced Weight 36 lbs [16 kg]

Suppliers

Company
Product
Description
Supplier Links
Driveshaft - 1550 - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Driveshaft
1550
Driveshaft 1550
Maximum Recommended Continuous Torque 1400 ft-lbs (1898 Nm) with no angular misalignment & 2 deg. ±1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit = 4400 lbs [5966 kg] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings ro yield in any part Maximum Allowable Speed 5000 RPM Dynamically balanced Weight 36 lbs [16 kg]
  • Maximum Recommended Continuous Torque 1400 ft-lbs (1898 Nm) with no angular misalignment & 2 deg. ±1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40])
  • Minimum Elastic Limit = 4400 lbs [5966 kg] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings ro yield in any part
  • Maximum Allowable Speed 5000 RPM
  • Dynamically balanced
  • Weight 36 lbs [16 kg]
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Rotary Shafts
Product Number 1550
Product Name Driveshaft
Types of Shafts Rotary
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Shafts, Standard Metric Shaft - SHAFT-20 - Accurate Bushing Company, Inc.
Specs
Types of Shafts Rotary
Shaft Material Carbon Steel
Diameter 20 mm (0.7874 inch)
View Details
.24970
Specs
Types of Shafts Rotary; Precision
Diameter 6.34 mm (0.2497 inch)
Max. Available Length 95.25 mm (3.75 inch)
View Details
Bearing Supported Stub Shafts -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Types of Shafts Rotary; Precision
Diameter 63.5 mm (2.5 inch)
View Details
PTO Drive Shafts - W Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Types of Shafts Rotary
View Details