Taylor Dynamometer, Inc. Datasheets for Product and Material Test Fixtures and Accessories
Material test fixtures and accessories include mechanical testing grips, fixtures, sample heaters, extensometers, specimen cutters, and other specialized test components.
Product and Material Test Fixtures and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Taylor’s 200hp (149 kW) Hydraulic Test Center is designed for a facility that has predominately a small to medium size machine mix. | |
| Taylor’s 300hp (223 kW) Hydraulic Test Center is designed for a facility with a larger machine size mix or predominately mining equipment and large excavators. Increased capacity is needed primarily... | |
| Taylor’s 400hp (298 kW) Hydraulic Test Center is designed for facilities that intend to service components from a predominately larger machine size mix or predominately mining machines and large excavators... | |
| Taylor’s 450hp (225 kW) Hydraulic Test Center, like the 400hp Test Center, is designed for facilities that intend to service components from predominately larger machine size mixes or predominately mining... |