Taylor Dynamometer, Inc. Datasheets for Fluid Heat Transfer Systems
Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile.
Fluid Heat Transfer Systems: Learn more
| Product Name | Notes |
|---|---|
| For applications over 1250 HP, Taylor Dynamometer’s large pressurized cooling columns regulate the temperature and coolant pressure of the engines being tested. Analog gauges allow you to monitor temperature and... | |
| For applications up to 1250 HP, the Taylor Gas-Leak Detecting Pressurized Small Cooling Column is an inexpensive, reliable, and easy to use engine jacket water cooler. It requires no electrical... | |
| Taylor Dynamometer custom engineers Water Recirculation / Cooling Systems for single test cells or complete test facilities with multiple test cells and multiple heat source requirements. Water systems can be... | |
| The Taylor Dynamometer Closed Loop Cooling Center (CLCC) is designed to regulate the jacket water temperature and pressure of an engine being tested in an engine dynamometer test cell. The... | |
| The Taylor Dynamometer Fuel Cooler is typically used in conjunction with a day tank to cool the return fuel and maintain a stable fuel temperature during engine operation. Taylor Dynamometer... | |
| The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket... | |
| Temperature Controller: Full PID autotuning Displays: Upper - 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature) Lower - 4 digits, orange LED. 0.35 in. (9mm) high... |