Taylor Dynamometer, Inc. Driveshaft 1810

Description
Maximum Recommended Load = 6500 lb-ft (8800 Nm) with no angular misalignment & 2 deg. + 1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit = 12000 lb-ft [16260 Nm] represents the maximum torque load the universal joing till transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 4500 RPM Dynamically balanced Weight 100 lbs [45kg., 445N.]
Description
Maximum Recommended Load = 6500 lb-ft (8800 Nm) with no angular misalignment & 2 deg. + 1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit = 12000 lb-ft [16260 Nm] represents the maximum torque load the universal joing till transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 4500 RPM Dynamically balanced Weight 100 lbs [45kg., 445N.]

Suppliers

Company
Product
Description
Supplier Links
Driveshaft - 1810 - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Driveshaft
1810
Driveshaft 1810
Maximum Recommended Load = 6500 lb-ft (8800 Nm) with no angular misalignment & 2 deg. + 1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40]) Minimum Elastic Limit = 12000 lb-ft [16260 Nm] represents the maximum torque load the universal joing till transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 4500 RPM Dynamically balanced Weight 100 lbs [45kg., 445N.]
  • Maximum Recommended Load = 6500 lb-ft (8800 Nm) with no angular misalignment & 2 deg. + 1 deg. slope (parallel offset between 1/2" [13] & 1-1/2" [40])
  • Minimum Elastic Limit = 12000 lb-ft [16260 Nm] represents the maximum torque load the universal joing till transmit instantaneously without brinelling bearings or yield in any part
  • Maximum Allowable Speed = 4500 RPM
  • Dynamically balanced
  • Weight 100 lbs [45kg., 445N.]
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Rotary Shafts
Product Number 1810
Product Name Driveshaft
Types of Shafts Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Drive Shafts -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Types of Shafts Rotary; Precision
Shaft Material Steel
View Details
Series L – Line Shafts -  - DieQua Corporation
DieQua Corporation
Specs
Types of Shafts Rotary
View Details
.12470
Specs
Types of Shafts Rotary; Precision
Diameter 3.17 mm (0.1247 inch)
Max. Available Length 317 mm (12.5 inch)
View Details
SMITH-TRAX® Shafts, Eccentric Inch Shafts - SHAFT-2-3/4-E - Accurate Bushing Company, Inc.
Specs
Types of Shafts Rotary
Shaft Material Carbon Steel
Diameter 63.5 mm (2.5 inch)
View Details