Taylor Dynamometer, Inc. Driveshaft 1880

Description
Continuous load rating = 5,000 lb-ft [6,779 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Maximum Recommended Short Duration Load = 8,900 lb-ft [12,000 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Minimum Elastic Limit = 16,000 lb-ft [21690 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 4,000 RPM Dynamically balanced 6. Weight-150 lb [68 kg., 667 N.] Weight-150 lb [68 kg., 667 N.]
Description
Continuous load rating = 5,000 lb-ft [6,779 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Maximum Recommended Short Duration Load = 8,900 lb-ft [12,000 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Minimum Elastic Limit = 16,000 lb-ft [21690 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 4,000 RPM Dynamically balanced 6. Weight-150 lb [68 kg., 667 N.] Weight-150 lb [68 kg., 667 N.]

Suppliers

Company
Product
Description
Supplier Links
Driveshaft - 1880 - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Driveshaft
1880
Driveshaft 1880
Continuous load rating = 5,000 lb-ft [6,779 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Maximum Recommended Short Duration Load = 8,900 lb-ft [12,000 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Minimum Elastic Limit = 16,000 lb-ft [21690 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 4,000 RPM Dynamically balanced 6. Weight-150 lb [68 kg., 667 N.] Weight-150 lb [68 kg., 667 N.]
  • Continuous load rating = 5,000 lb-ft [6,779 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]).
  • Maximum Recommended Short Duration Load = 8,900 lb-ft [12,000 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]).
  • Minimum Elastic Limit = 16,000 lb-ft [21690 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part
  • Maximum Allowable Speed = 4,000 RPM
  • Dynamically balanced 6. Weight-150 lb [68 kg., 667 N.]
  • Weight-150 lb [68 kg., 667 N.]
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Rotary Shafts
Product Number 1880
Product Name Driveshaft
Types of Shafts Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Drive Shafts -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Types of Shafts Rotary; Precision
Shaft Material Steel
View Details
.24970
Specs
Types of Shafts Rotary; Precision
Diameter 6.34 mm (0.2497 inch)
Max. Available Length 210 mm (8.25 inch)
View Details
SMITH-TRAX® Shafts, Eccentric Inch Shafts - SHAFT-2-1/4-E - Accurate Bushing Company, Inc.
Specs
Types of Shafts Rotary
Shaft Material Carbon Steel
Diameter 50.8 mm (2 inch)
View Details
Heavy Duty Drive Shaft -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Types of Shafts Rotary
Diameter 390 mm (15.35 inch)
Max. Available Length 1363 mm (53.66 inch)
View Details