Taylor Dynamometer, Inc. Driveshaft 1910

Description
Continuous load rating = 9,800 lb-ft [13,287 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Maximum Recommended Short Duration Load = 19,900 lb-ft [26,980 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Minimum Elastic Limit = 31,000 lb-ft [42,030 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 3,000 RPM Dynamically balanced Weight-150 lb [68 kg., 667 N.]
Description
Continuous load rating = 9,800 lb-ft [13,287 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Maximum Recommended Short Duration Load = 19,900 lb-ft [26,980 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Minimum Elastic Limit = 31,000 lb-ft [42,030 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 3,000 RPM Dynamically balanced Weight-150 lb [68 kg., 667 N.]

Suppliers

Company
Product
Description
Supplier Links
Driveshaft - 1910 - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Driveshaft
1910
Driveshaft 1910
Continuous load rating = 9,800 lb-ft [13,287 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Maximum Recommended Short Duration Load = 19,900 lb-ft [26,980 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]). Minimum Elastic Limit = 31,000 lb-ft [42,030 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part Maximum Allowable Speed = 3,000 RPM Dynamically balanced Weight-150 lb [68 kg., 667 N.]
  • Continuous load rating = 9,800 lb-ft [13,287 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]).
  • Maximum Recommended Short Duration Load = 19,900 lb-ft [26,980 Nm] with no angular misalignment & 2° +1° slope (parallel offset between 1/2 in. [13 mm] & 1-1/2 in. [40mm]).
  • Minimum Elastic Limit = 31,000 lb-ft [42,030 Nm] represents the maximum torque load the universal joint will transmit instantaneously without brinelling bearings or yield in any part
  • Maximum Allowable Speed = 3,000 RPM
  • Dynamically balanced
  • Weight-150 lb [68 kg., 667 N.]
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Rotary Shafts
Product Number 1910
Product Name Driveshaft
Types of Shafts Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Drive Shafts -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Types of Shafts Rotary; Precision
Shaft Material Steel
View Details
.25000
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Types of Shafts Rotary; Precision
Shaft Material 1215 Steel
Diameter 6.35 mm (0.2500 inch)
View Details
SMITH-TRAX® Shafts, Eccentric Inch Shafts - SHAFT-1-1/8-E - Accurate Bushing Company, Inc.
Specs
Types of Shafts Rotary
Shaft Material Carbon Steel
Diameter 25.4 mm (1 inch)
View Details
Industrial Cardan Shaft -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Types of Shafts Rotary
Diameter 180 mm (7.09 inch)
Max. Available Length 370 mm (14.57 inch)
View Details