Liberty Pumps Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| ABS valve body Rubber slip connection with hose clamps Vertical and horizontal installation Models Available - CV2N1 combination 1-1/4" or 1-1/2", CV200 2" | |
| Ball/check combo provides compact design Heavy-duty PVC 125 PSI rated Vertical or horizontal installation BCV150 1-1/2" or BCV200 2" | |
| Heavy Duty PVC Spring-loaded valve reduces "water hammer" effect 125 PSI rated Vertical or horizontal installation Maximum fluid temp. 160 degrees F QCV150 1-1/2" or QCV200 2" | |
| PVC Vertical and horizontal installation 125 PSI rated Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3" |