LIBERTY PUMPS
BCV150 -- BALL / CHECK VALVE COMBO
Liberty Pumps
Ball / Check Valve Combo
Bcv150
Description
Ball/check combo provides compact design
Heavy-duty PVC
125 PSI rated
Vertical or horizontal installation
BCV150 1-1/2" or BCV200 2"
Description
Ball/check combo provides compact design
Heavy-duty PVC
125 PSI rated
Vertical or horizontal installation
BCV150 1-1/2" or BCV200 2"
Suppliers
Ball / Check Valve Combo
Bcv150
Ball/check combo provides compact design
Heavy-duty PVC
125 PSI rated
Vertical or horizontal installation
BCV150 1-1/2" or BCV200 2"
- Ball/check combo provides compact design
- Heavy-duty PVC
- 125 PSI rated
- Vertical or horizontal installation
- BCV150 1-1/2" or BCV200 2"
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Bcv150 |
|
Product Name
|
Ball / Check Valve Combo |
|
Valve Type
|
Check
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel; Steel
Media
Water; Gas; Sour Gas; Steam
View Details
Valve Type
Solenoid
Media
Gas; Air
Valve Size
0.04 inch (0.90 mm)
View Details
Valve Size
0.56 inch (14.29 mm)
Connection Description
Threaded
View Details