Liberty Pumps Datasheets for Submersible Pumps
Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more
| Product Name | Notes |
|---|---|
| 1 hp. 1 Discharge Designed for residential sewage applications. Higher flow rates allow use with 2" discharge lines. Operates on standard 115 or 230 volt 20 amp circuits. Features: • | |
| 1/3 or 1/2 hp. 1 1/2" Discharge 3/8" Solids Handling p.MsoNormal, li.MsoNormal, div.MsoNormal { margin: 0in 0in 0.0001pt; font-size: 10pt; font-family: Arial; letter-spacing: -0.25pt; }div.Section1 { page: Section1; } Unassembled... | |
| Liberty's LSG200-Series Omnivore® grinder pumps meet the demanding needs of commercial and residential sewage applications where difficult solids-handling ability is crucial. The LSG200-Series features a superior cutting system made of... | |
| A fully assembled pump combination that features a primary 115 volt sump pump and the model 441 battery back-up pump. Available with the 237, 257 or 457 sump pump. | |
| Assembled sump pump system with 1/3 or 1/2 hp sump pump. Molded pump platform helps to secure pump and reduce potential jamming from debris. Features: • 1/3 or 1/2 hp... | |
| Battery operated 12 Volt DC Adapts to 1-1/2 or 1-1/4 Discharge Liberty's model 441 takes over when the power goes out. Operating from the power of a marine-grade deep-cycle battery*,... | |
| Cool running and efficient, the 230-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch... | |
| Cool running and efficient, the 450-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch... | |
| From the second you look at the new SumpBox®, you realize someone did their homework. You can say our engineers designed the newest revolution in sump pump technology, but the... | |
| Handling fluid temperatures of up to 200 degrees F., Liberty's HT40-series submersible pump is designed for hot water applications such as boiler blow-down pits, condensate pits and high temperature water... | |
| Heavy-duty built and reliable, Liberty's LE40-series is the perfect choice for residential sewage applications. Featuring all cast iron construction with an epoxy powder coat finish, stainless steel fasteners, quick-disconnect power... | |
| Liberty's 2-stage LSGX-Series Omnivore® grinder pumps meet the demanding needs of commercial and residential sewage applications where difficult solids-handling ability is crucial. The LSGX features a superior cutting system made... | |
| Liberty's LE100-series is a 1 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish and stainless steel fasteners, the LE100... | |
| Liberty's LE70-series is a 3/4 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish, stainless steel fasteners and rotor shaft,... | |
| Lightweight, portable and weighing only 7.5 lbs., the model 260 is perfect for miscellaneous water removal from pool covers, flooded areas or other clear water transfer applications such as fountains,... | |
| One of the most advanced 1/4 hp sump pumps available, Liberty's 240-series features a unique one-piece cast iron housing with peripheral port suction. This design eliminates the motor seal ring... | |
| Rugged and dependable heavy-duty cast iron pump with powder coat finish. Liberty's "workhorse" sump pump features a unique one-piece cast iron body, quick-disconnect power cord and three different switch options... | |
| Sporting a new tough powder coat finish over heavy cast iron housings, Liberty's LE50-series is a commercial-grade workhorse for residential and light commercial sewage applications. Its efficient 1/2 hp motor... | |
| The FL100-series by Liberty covers a wide-range of high-head pump applications. Designed with Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. The FL100-series by Liberty... | |
| The FL150-series by Liberty is a 1.5 hp. effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. The pump features a dual-sized threaded... | |
| The FL200-series by Liberty is a 2 hp. effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. The pump features a dual-sized threaded... | |
| The FL50-series by Liberty is a mid-range effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. Built of heavy cast iron with an... | |
| The FL60-series by Liberty is a mid-range effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. Built of heavy cast iron with an... | |
| The LEH100 by Liberty is a high head 2" solids-handling sewage pump. Built on the same platform as the LE100-Series, the LEH100 features all heavy cast iron housings, stainless steel... | |
| The LEH150 by Liberty is a high head 2" solids-handling sewage pump. The LEH150 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in... | |
| The LEH200 by Liberty is a high head 2" solids-handling sewage pump. The LEH200 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in... | |
| The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances... | |
| Utilizing the same heavy-duty design style as Liberty's LE-series sewage pumps, the FL30-series offers a true commercial-grade low-head effluent pump with 3/4" solids-handling capability. The FL30 features heavy cast iron... | |
| With a shut-off head of 37 feet and 3/4" solids-handling capability, the 280-series by Liberty covers a wide-range of low-head to mid-range pump applications. Designed for STEP systems, mound systems,... | |
| 180 degrees Fahrenheit max fluid temperature Oil-filled thermally protected motor Permanently lubricated bearings Powder coated finned aluminum motor housing High temperature float Stainless steel fasteners |