Liberty Pumps Datasheets for Sewage Pumps
Sewage pumps are used to pump effluents, semi-solids and small solids in liquids.
Sewage Pumps: Learn more
| Product Name | Notes |
|---|---|
| 1 hp. 1 Discharge Designed for residential sewage applications. Higher flow rates allow use with 2" discharge lines. Operates on standard 115 or 230 volt 20 amp circuits. Features: • | |
| 1 hp. 2 Discharge Compact duplex system - designed for residential sewage applications. Perfect for basement bathroom additions and remodeling projects. Features: • Compact heavy-duty polyethylene basin and cover. IAPMO... | |
| 1 hp. 2 Discharge Compact simplex system -designed for residential sewage applications. Perfect for basement bathroom additions and remodeling projects. Features: • Compact heavy-duty polyethylene basin and cover. IAPMO listed... | |
| Heavy-duty built and reliable, Liberty's LE40-series is the perfect choice for residential sewage applications. Featuring all cast iron construction with an epoxy powder coat finish, stainless steel fasteners, quick-disconnect power... | |
| Liberty's LE100-series is a 1 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish and stainless steel fasteners, the LE100... | |
| Liberty's LE70-series is a 3/4 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish, stainless steel fasteners and rotor shaft,... | |
| Sporting a new tough powder coat finish over heavy cast iron housings, Liberty's LE50-series is a commercial-grade workhorse for residential and light commercial sewage applications. Its efficient 1/2 hp motor... | |
| The LEH100 by Liberty is a high head 2" solids-handling sewage pump. Built on the same platform as the LE100-Series, the LEH100 features all heavy cast iron housings, stainless steel... | |
| The LEH150 by Liberty is a high head 2" solids-handling sewage pump. The LEH150 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in... | |
| The LEH200 by Liberty is a high head 2" solids-handling sewage pump. The LEH200 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in... |