LIBERTY PUMPS
CV200C -- COMPRESSION PVC CHECK VALVES
Liberty Pumps
Compression PVC Check Valves
Cv200c
Description
PVC
Vertical and horizontal installation
125 PSI rated
Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3"
Description
PVC
Vertical and horizontal installation
125 PSI rated
Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3"
Suppliers
Compression PVC Check Valves
Cv200c
PVC
Vertical and horizontal installation
125 PSI rated
Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3"
- PVC
- Vertical and horizontal installation
- 125 PSI rated
- Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3"
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Cv200c |
|
Product Name
|
Compression PVC Check Valves |
|
Valve Type
|
Check
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball
Media
Gas; Air; Compressed Air
Maximum Pressure
100000.00 psi (70378 m H2O)
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVC
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Metal Seated; Ball Check; Check; Sanitary
Primary Material
Stainless Steel
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details