LIBERTY PUMPS
QCV200 -- QUIET CHECK VALVES
Liberty Pumps
Quiet Check Valves
Qcv200
Description
Heavy Duty PVC
Spring-loaded valve reduces "water hammer" effect
125 PSI rated
Vertical or horizontal installation
Maximum fluid temp. 160 degrees F
QCV150 1-1/2" or QCV200 2"
Description
Heavy Duty PVC
Spring-loaded valve reduces "water hammer" effect
125 PSI rated
Vertical or horizontal installation
Maximum fluid temp. 160 degrees F
QCV150 1-1/2" or QCV200 2"
Suppliers
Heavy Duty PVC
Spring-loaded valve reduces "water hammer" effect
125 PSI rated
Vertical or horizontal installation
Maximum fluid temp. 160 degrees F
QCV150 1-1/2" or QCV200 2"
- Heavy Duty PVC
- Spring-loaded valve reduces "water hammer" effect
- 125 PSI rated
- Vertical or horizontal installation
- Maximum fluid temp. 160 degrees F
- QCV150 1-1/2" or QCV200 2"
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Qcv200 |
|
Product Name
|
Quiet Check Valves |
|
Valve Type
|
Check
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Needle
Media
Gas; Air; Compressed Air
Maximum Pressure
20000.00 psi (14076 m H2O)
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVDF
Valve Size
1.00 inch (25.40 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Metal Seated; Ball Check; Umbrella; Check
Primary Material
Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details