LIBERTY PUMPS
CV2N1C -- COMPRESSION PVC CHECK VALVES
Liberty Pumps
Compression PVC Check Valves
Cv2n1c
Description
PVC
Vertical and horizontal installation
125 PSI rated
Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3"
Description
PVC
Vertical and horizontal installation
125 PSI rated
Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3"
Suppliers
Compression PVC Check Valves
Cv2n1c
PVC
Vertical and horizontal installation
125 PSI rated
Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3"
- PVC
- Vertical and horizontal installation
- 125 PSI rated
- Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3"
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Cv2n1c |
|
Product Name
|
Compression PVC Check Valves |
|
Valve Type
|
Check
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Valve Type
Control Valve; Diaphragm
Connection Description
Threaded
View Details
Valve Type
Thermostatic Expansion
Media
R-404A
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Solenoid
Media
Gas; Air
Valve Size
0.04 inch (0.90 mm)
View Details