Liberty Pumps Datasheets for Audible Alarms
Audible alarms provide an audible indication of a hazardous situation.
Audible Alarms: Learn more
| Product Name | Notes |
|---|---|
| For sump, effluent or sewage applications NEMA 1 (indoor) 115V operation with 9 volt battery back-up 86 decible alarm Float switch activated panel with an 88 dB horn and warning... | |
| Indoor 115v alarm with 9v battery back-up. Compact probe mounted sensor, auxiliary contacts with visual and audio alarm. | |
| The ALM-2R is a remote wireless alarm for existing effluent and sewage applications. This new technology allows installation of an alarm in a pre-existing outdoor system without digging or trenching... | |
| Indoor or Outdoor Alarm 115V operation Red alarm indicator light 88 dB horn Alarm test switch Alarm Silence switch Green power-on indicator Alarm float with 20' cord | |
| NEMA 4x (outdoor enclosure) Commercial-duty alarm for outdoor mounting. 115V operation, direct wire Red alarm beacon, 360 degree visibility 88 dB horn Alarm test-on-silence switch Alarm float with 20' cord... |