LIBERTY PUMPS
BCV200 -- BALL / CHECK VALVE COMBO
Liberty Pumps
Ball / Check Valve Combo
Bcv200
Description
Ball/check combo provides compact design
Heavy-duty PVC
125 PSI rated
Vertical or horizontal installation
BCV150 1-1/2" or BCV200 2"
Description
Ball/check combo provides compact design
Heavy-duty PVC
125 PSI rated
Vertical or horizontal installation
BCV150 1-1/2" or BCV200 2"
Suppliers
Ball / Check Valve Combo
Bcv200
Ball/check combo provides compact design
Heavy-duty PVC
125 PSI rated
Vertical or horizontal installation
BCV150 1-1/2" or BCV200 2"
- Ball/check combo provides compact design
- Heavy-duty PVC
- 125 PSI rated
- Vertical or horizontal installation
- BCV150 1-1/2" or BCV200 2"
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Bcv200 |
|
Product Name
|
Ball / Check Valve Combo |
|
Valve Type
|
Check
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Valve Type
Butterfly
Primary Material
PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Maximum Pressure
150.00 psi (106 m H2O)
View Details
Valve Size
1.00 inch (25.40 mm)
Maximum Pressure
100.00 psi (70.38 m H2O)
View Details
Valve Type
Control Valve
Media
Gas; Air
Valve Size
0.18 inch (4.50 mm)
View Details