Liberty Pumps Datasheets for Wastewater Pumps
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Wastewater Pumps: Learn more
| Product Name | Notes |
|---|---|
| Heavy-duty built and reliable, Liberty's LE40-series is the perfect choice for residential sewage applications. Featuring all cast iron construction with an epoxy powder coat finish, stainless steel fasteners, quick-disconnect power... | |
| Liberty's LE100-series is a 1 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish and stainless steel fasteners, the LE100... | |
| Liberty's LE70-series is a 3/4 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish, stainless steel fasteners and rotor shaft,... | |
| Sporting a new tough powder coat finish over heavy cast iron housings, Liberty's LE50-series is a commercial-grade workhorse for residential and light commercial sewage applications. Its efficient 1/2 hp motor... | |
| The LEH100 by Liberty is a high head 2" solids-handling sewage pump. Built on the same platform as the LE100-Series, the LEH100 features all heavy cast iron housings, stainless steel... | |
| The LEH150 by Liberty is a high head 2" solids-handling sewage pump. The LEH150 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in... | |
| The LEH200 by Liberty is a high head 2" solids-handling sewage pump. The LEH200 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in... |