Deltrol Controls/Division of Deltrol Corp. Dry Plunger Solenoid Steam Valve DSV28N-NC-S Series

Description
The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle:​ Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º [77º F] Mechanical Specifications Media: Saturated steam up to 44 psi [3 bar]; 291ºF [144º C] Operating Pressure: Up to 44 psi [3 bar] Inlet/Outlet Connections: 0.25" QC push in fittings Mounting:​ -2X ø0.15 [3.8] holes on body for self-tapping screws -3/4" panel mount body option available Valve Body Material: PPA - Polypthalamide Seal Material: Fluorocarbon Weight: 4.0 oz (113 gms) Agency Approvals: UR, cUR, NSF
Datasheet
Description
The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle:​ Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º [77º F] Mechanical Specifications Media: Saturated steam up to 44 psi [3 bar]; 291ºF [144º C] Operating Pressure: Up to 44 psi [3 bar] Inlet/Outlet Connections: 0.25" QC push in fittings Mounting:​ -2X ø0.15 [3.8] holes on body for self-tapping screws -3/4" panel mount body option available Valve Body Material: PPA - Polypthalamide Seal Material: Fluorocarbon Weight: 4.0 oz (113 gms) Agency Approvals: UR, cUR, NSF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Plunger Solenoid Steam Valve - DSV28N-NC-S Series - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Dry Plunger Solenoid Steam Valve
DSV28N-NC-S Series
Dry Plunger Solenoid Steam Valve DSV28N-NC-S Series
The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle:​ Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º [77º F] Mechanical Specifications Media: Saturated steam up to 44 psi [3 bar]; 291ºF [144º C] Operating Pressure: Up to 44 psi [3 bar] Inlet/Outlet Connections: 0.25" QC push in fittings Mounting:​ -2X ø0.15 [3.8] holes on body for self-tapping screws -3/4" panel mount body option available Valve Body Material: PPA - Polypthalamide Seal Material: Fluorocarbon Weight: 4.0 oz (113 gms) Agency Approvals: UR, cUR, NSF

The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications.

Electrical Specifications

Coil Voltages: 12, 24, 36 VDC
Coil Power: 7 Watts
Coil Terminals: 0.25" QC spade terminals
Duty Cycle:​ Continuous = 100%
Coil Treatment: Polyester encapsulated
Insulation Class: Class F 155º C (311º F)
Ambient Temperature: 25º [77º F]
Mechanical Specifications

Media: Saturated steam up to 44 psi [3 bar]; 291ºF [144º C]
Operating Pressure: Up to 44 psi [3 bar]
Inlet/Outlet Connections: 0.25" QC push in fittings
Mounting:​
-2X Ø0.15 [3.8] holes on body for self-tapping screws
-3/4" panel mount body option available
Valve Body Material: PPA - Polypthalamide
Seal Material: Fluorocarbon
Weight: 4.0 oz (113 gms)

Agency Approvals: UR, cUR, NSF

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Industrial Valves
Product Number DSV28N-NC-S Series
Product Name Dry Plunger Solenoid Steam Valve
Valve Type Control Valve; Solenoid; Sanitary
Primary Material Polysulfone
Media Water; Hot Water; Cold Water  ; Steam; Air
Valve Size 0.24 to 0.31 inch (6.00 to 7.94 mm)
Maximum Pressure 0.00 to 44.00 psi (0.0 to 30.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
15mm MICROSOL - 01-221P204-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details