Deltrol Controls/Division of Deltrol Corp. Pilot-Operated Solenoid Valve DSVP41 Series

Description
The DSVP41-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min off @25º C media / ambient -3 min on / 5 min off @90º C media / ambient Coil Treatment: Nylon encapsulated Insulation Class: Class A 105º C (221º F) Ambient Temperature: Up to 90º C (194º F) max Mechanical Specifications Media: Water up to 90º C (194º F) max Operating Pressure: 5-145 psi [0.34- 10 bar] Flow Regulator Options: See data sheet Operating Position: Coil should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/8-18 NPT brass fitting -Outlet: ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic screen in inlet port Valve Body Material: Glass filled nylon Seal Material: EPDM Weight: 6.3 oz (179 gms) Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)
Datasheet
Description
The DSVP41-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min off @25º C media / ambient -3 min on / 5 min off @90º C media / ambient Coil Treatment: Nylon encapsulated Insulation Class: Class A 105º C (221º F) Ambient Temperature: Up to 90º C (194º F) max Mechanical Specifications Media: Water up to 90º C (194º F) max Operating Pressure: 5-145 psi [0.34- 10 bar] Flow Regulator Options: See data sheet Operating Position: Coil should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/8-18 NPT brass fitting -Outlet: ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic screen in inlet port Valve Body Material: Glass filled nylon Seal Material: EPDM Weight: 6.3 oz (179 gms) Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot-Operated Solenoid Valve - DSVP41 Series - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Pilot-Operated Solenoid Valve
DSVP41 Series
Pilot-Operated Solenoid Valve DSVP41 Series
The DSVP41-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min off @25º C media / ambient -3 min on / 5 min off @90º C media / ambient Coil Treatment: Nylon encapsulated Insulation Class: Class A 105º C (221º F) Ambient Temperature: Up to 90º C (194º F) max Mechanical Specifications Media: Water up to 90º C (194º F) max Operating Pressure: 5-145 psi [0.34- 10 bar] Flow Regulator Options: See data sheet Operating Position: Coil should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/8-18 NPT brass fitting -Outlet: ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic screen in inlet port Valve Body Material: Glass filled nylon Seal Material: EPDM Weight: 6.3 oz (179 gms) Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)

The DSVP41-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main.

Electrical Specifications

Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC
Coil Power: 8 Watts
Coil Terminals: 0.25" QC spade terminals
Duty Cycle:
-10 min on / 5 min off @25º C media / ambient
-3 min on / 5 min off @90º C media / ambient
Coil Treatment: Nylon encapsulated
Insulation Class: Class A 105º C (221º F)
Ambient Temperature: Up to 90º C (194º F) max

Mechanical Specifications

Media: Water up to 90º C (194º F) max
Operating Pressure: 5-145 psi [0.34- 10 bar]
Flow Regulator Options: See data sheet
Operating Position: Coil should be horizontal or upside down, not upright
Inlet/Outlet Connections:
-Inlet: 3/8-18 NPT brass fitting
-Outlet: Ø0.47 barb
Mounting Bracket: See data sheet
Filter Screen: Removable plastic screen in inlet port
Valve Body Material: Glass filled nylon
Seal Material: EPDM
Weight: 6.3 oz (179 gms)

Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Industrial Valves
Product Number DSVP41 Series
Product Name Pilot-Operated Solenoid Valve
Valve Type Control Valve; Pilot; Diaphragm; Solenoid; Sanitary
Primary Material Nylon
Media Water
Valve Size 0.38 to 0.47 inch (9.52 to 11.94 mm)
Maximum Pressure 5.00 to 145.00 psi (3.52 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Manual Pinch Valves // Series 75B -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161625016 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.91 inch (150.00 mm)
View Details
Solenoid Valves - 5000008768-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details