Deltrol Controls/Division of Deltrol Corp. Proportional Solenoid Valve DPV1N Series

Description
The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as flowmeters, thermistors, or pressure sensors are commonly used to provide the feedback necessary to determine the power input to the solenoid coil to achieve the desired output. Electrical Specifications Coil Voltages: 12, 24, 36 VDC - Pulse Width Modulation input at 200 Hz Coil Power: 13 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: ​Continuous Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º C (77º F) max Mechanical Specifications Media: Water, air up to 193º F [93º C] Operating Pressure: Up to 90 psi [6.2 bar] Inlet/Outlet Connections: 5/16" [8mm], 1/4", 6mm Jaco Compression Fittings Mounting Bracket: 2X #8-32 tapped holes on frame Valve Body Material: PES - Polyethersulfone Seal Material: EPDM Weight: 8.5 oz (241 gms) Agency Approvals: NSF
Datasheet
Description
The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as flowmeters, thermistors, or pressure sensors are commonly used to provide the feedback necessary to determine the power input to the solenoid coil to achieve the desired output. Electrical Specifications Coil Voltages: 12, 24, 36 VDC - Pulse Width Modulation input at 200 Hz Coil Power: 13 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: ​Continuous Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º C (77º F) max Mechanical Specifications Media: Water, air up to 193º F [93º C] Operating Pressure: Up to 90 psi [6.2 bar] Inlet/Outlet Connections: 5/16" [8mm], 1/4", 6mm Jaco Compression Fittings Mounting Bracket: 2X #8-32 tapped holes on frame Valve Body Material: PES - Polyethersulfone Seal Material: EPDM Weight: 8.5 oz (241 gms) Agency Approvals: NSF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Solenoid Valve - DPV1N Series - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Proportional Solenoid Valve
DPV1N Series
Proportional Solenoid Valve DPV1N Series
The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as flowmeters, thermistors, or pressure sensors are commonly used to provide the feedback necessary to determine the power input to the solenoid coil to achieve the desired output. Electrical Specifications Coil Voltages: 12, 24, 36 VDC - Pulse Width Modulation input at 200 Hz Coil Power: 13 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: ​Continuous Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º C (77º F) max Mechanical Specifications Media: Water, air up to 193º F [93º C] Operating Pressure: Up to 90 psi [6.2 bar] Inlet/Outlet Connections: 5/16" [8mm], 1/4", 6mm Jaco Compression Fittings Mounting Bracket: 2X #8-32 tapped holes on frame Valve Body Material: PES - Polyethersulfone Seal Material: EPDM Weight: 8.5 oz (241 gms) Agency Approvals: NSF

The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as flowmeters, thermistors, or pressure sensors are commonly used to provide the feedback necessary to determine the power input to the solenoid coil to achieve the desired output.

Electrical Specifications

Coil Voltages: 12, 24, 36 VDC - Pulse Width Modulation input at 200 Hz
Coil Power: 13 Watts
Coil Terminals: 0.25" QC spade terminals
Duty Cycle: ​Continuous
Coil Treatment: Polyester encapsulated
Insulation Class: Class F 155º C (311º F)
Ambient Temperature: 25º C (77º F) max
Mechanical Specifications

Media: Water, air up to 193º F [93º C]
Operating Pressure: Up to 90 psi [6.2 bar]
Inlet/Outlet Connections: 5/16" [8mm], 1/4", 6mm Jaco Compression Fittings
Mounting Bracket: 2X #8-32 tapped holes on frame
Valve Body Material: PES - Polyethersulfone
Seal Material: EPDM
Weight: 8.5 oz (241 gms)

Agency Approvals: NSF

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Industrial Valves
Product Number DPV1N Series
Product Name Proportional Solenoid Valve
Valve Type Control Valve; Solenoid; Sanitary
Primary Material Polyethersulfone (PES)
Media Water; Air
Valve Size 0.25 to 0.31 inch (6.35 to 8.00 mm)
Maximum Pressure 40.00 to 90.00 psi (28.15 to 63.34 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-049-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details