Deltrol Controls/Division of Deltrol Corp. Pilot-Operated Solenoid Valve DSVP40-S Series

Description
The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min off @25º C media / ambient -3 min on / 5 min off @90º C media / ambient Coil Treatment: Nylon encapsulated Insulation Class: Class A 105º C (221º F) Ambient Temperature: Up to 90º C (194º F) max Mechanical Specifications Media: Water up to 90º C (194º F) max Operating Pressure: 5-145 psi [0.34- 10 bar] Flow Regulator Options: See data sheet Operating Position: Coil should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/4 11-1/2 or 3/4-14 -Outlet: ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic screen in inlet port Valve Body Material: Glass filled nylon Seal Material: EPDM Weight: 3.5 oz (99 gms) Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)
Datasheet
Description
The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min off @25º C media / ambient -3 min on / 5 min off @90º C media / ambient Coil Treatment: Nylon encapsulated Insulation Class: Class A 105º C (221º F) Ambient Temperature: Up to 90º C (194º F) max Mechanical Specifications Media: Water up to 90º C (194º F) max Operating Pressure: 5-145 psi [0.34- 10 bar] Flow Regulator Options: See data sheet Operating Position: Coil should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/4 11-1/2 or 3/4-14 -Outlet: ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic screen in inlet port Valve Body Material: Glass filled nylon Seal Material: EPDM Weight: 3.5 oz (99 gms) Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot-Operated Solenoid Valve - DSVP40-S Series - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Pilot-Operated Solenoid Valve
DSVP40-S Series
Pilot-Operated Solenoid Valve DSVP40-S Series
The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min off @25º C media / ambient -3 min on / 5 min off @90º C media / ambient Coil Treatment: Nylon encapsulated Insulation Class: Class A 105º C (221º F) Ambient Temperature: Up to 90º C (194º F) max Mechanical Specifications Media: Water up to 90º C (194º F) max Operating Pressure: 5-145 psi [0.34- 10 bar] Flow Regulator Options: See data sheet Operating Position: Coil should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/4 11-1/2 or 3/4-14 -Outlet: ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic screen in inlet port Valve Body Material: Glass filled nylon Seal Material: EPDM Weight: 3.5 oz (99 gms) Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)

The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main.

Electrical Specifications

Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC
Coil Power: 8 Watts
Coil Terminals: 0.25" QC spade terminals
Duty Cycle:
-10 min on / 5 min off @25º C media / ambient
-3 min on / 5 min off @90º C media / ambient
Coil Treatment: Nylon encapsulated
Insulation Class: Class A 105º C (221º F)
Ambient Temperature: Up to 90º C (194º F) max

Mechanical Specifications

Media: Water up to 90º C (194º F) max
Operating Pressure: 5-145 psi [0.34- 10 bar]
Flow Regulator Options: See data sheet
Operating Position: Coil should be horizontal or upside down, not upright
Inlet/Outlet Connections:
-Inlet: 3/4 11-1/2 or 3/4-14
-Outlet: Ø0.47 barb
Mounting Bracket: See data sheet
Filter Screen: Removable plastic screen in inlet port
Valve Body Material: Glass filled nylon
Seal Material: EPDM
Weight: 3.5 oz (99 gms)

Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Industrial Valves
Product Number DSVP40-S Series
Product Name Pilot-Operated Solenoid Valve
Valve Type Control Valve; Pilot; Diaphragm; Solenoid; Sanitary
Primary Material Nylon
Media Water
Valve Size 0.47 to 0.75 inch (11.94 to 19.05 mm)
Maximum Pressure 5.00 to 145.00 psi (3.52 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pilot Operated Check Valves - 61629 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
HVP Panel Mount PTFE Valve - 86779 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details