Deltrol Controls/Division of Deltrol Corp. Dual Outlet, Pilot-Operated Solenoid Valve DSVP42-S Series

Description
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min off @25º C media / ambient -3 min on / 5 min off @90º C media / ambient Coil Treatment: Nylon encapsulated Insulation Class: Class A 105º C (221º F) Ambient Temperature: Up to 90º C (194º F) max Mechanical Specifications Media: Water up to 90º C (194º F) max Operating Pressure: 5-145 psi [0.34- 10 bar] Flow Regulator Options: See data sheet Operating Position: Coils should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/4 11-1/2 or 3/4-14 -Outlet: 2X ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic screen in inlet port Valve Body Material: Glass filled nylon Seal Material: EPDM Weight: 6.0 oz (170 gms) Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)
Datasheet
Description
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min off @25º C media / ambient -3 min on / 5 min off @90º C media / ambient Coil Treatment: Nylon encapsulated Insulation Class: Class A 105º C (221º F) Ambient Temperature: Up to 90º C (194º F) max Mechanical Specifications Media: Water up to 90º C (194º F) max Operating Pressure: 5-145 psi [0.34- 10 bar] Flow Regulator Options: See data sheet Operating Position: Coils should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/4 11-1/2 or 3/4-14 -Outlet: 2X ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic screen in inlet port Valve Body Material: Glass filled nylon Seal Material: EPDM Weight: 6.0 oz (170 gms) Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Outlet, Pilot-Operated Solenoid Valve - DSVP42-S Series - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Dual Outlet, Pilot-Operated Solenoid Valve
DSVP42-S Series
Dual Outlet, Pilot-Operated Solenoid Valve DSVP42-S Series
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min off @25º C media / ambient -3 min on / 5 min off @90º C media / ambient Coil Treatment: Nylon encapsulated Insulation Class: Class A 105º C (221º F) Ambient Temperature: Up to 90º C (194º F) max Mechanical Specifications Media: Water up to 90º C (194º F) max Operating Pressure: 5-145 psi [0.34- 10 bar] Flow Regulator Options: See data sheet Operating Position: Coils should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/4 11-1/2 or 3/4-14 -Outlet: 2X ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic screen in inlet port Valve Body Material: Glass filled nylon Seal Material: EPDM Weight: 6.0 oz (170 gms) Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)

The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main.

Electrical Specifications

Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC
Coil Power: 8 Watts
Coil Terminals: 0.25" QC spade terminals
Duty Cycle:
-10 min on / 5 min off @25º C media / ambient
-3 min on / 5 min off @90º C media / ambient
Coil Treatment: Nylon encapsulated
Insulation Class: Class A 105º C (221º F)
Ambient Temperature: Up to 90º C (194º F) max

Mechanical Specifications

Media: Water up to 90º C (194º F) max
Operating Pressure: 5-145 psi [0.34- 10 bar]
Flow Regulator Options: See data sheet
Operating Position: Coils should be horizontal or upside down, not upright
Inlet/Outlet Connections:
-Inlet: 3/4 11-1/2 or 3/4-14
-Outlet: 2X Ø0.47 barb
Mounting Bracket: See data sheet
Filter Screen: Removable plastic screen in inlet port
Valve Body Material: Glass filled nylon
Seal Material: EPDM
Weight: 6.0 oz (170 gms)

Agency Approvals: UR, cUR, NSF, ENEC (do not apply to all models)

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Industrial Valves
Product Number DSVP42-S Series
Product Name Dual Outlet, Pilot-Operated Solenoid Valve
Valve Type Control Valve; Pilot; Diaphragm; Solenoid; Sanitary
Primary Material Nylon
Media Water
Valve Size 0.47 to 0.75 inch (11.94 to 19.05 mm)
Maximum Pressure 5.00 to 145.00 psi (3.52 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-050-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details