Deltrol Controls/Division of Deltrol Corp. Dry Plunger 2- Way Solenoid Valve DSV28N-NC-D Series

Description
The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle:​ Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º [77º F] Mechanical Specifications Media: Water, air up to 200ºF [93º C] Operating Pressure: Up to 60 psi [4.1 bar] Inlet/Outlet Connections: -6mm & 0.25" QC push in fittings -5/16" [8 mm], 1/4", or 6 mm Jaco compression fittings -1/4" barb fittings for 1/4" ID tubing Mounting:​ -2X ø0.15 [3.8] holes on body for self-tapping screws Valve Body Material: PSU - Polysulfone Seal Material: Silicone Weight: 4.0 oz (113 gms) Agency Approvals: UR, cUR, NSF
Datasheet
Description
The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle:​ Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º [77º F] Mechanical Specifications Media: Water, air up to 200ºF [93º C] Operating Pressure: Up to 60 psi [4.1 bar] Inlet/Outlet Connections: -6mm & 0.25" QC push in fittings -5/16" [8 mm], 1/4", or 6 mm Jaco compression fittings -1/4" barb fittings for 1/4" ID tubing Mounting:​ -2X ø0.15 [3.8] holes on body for self-tapping screws Valve Body Material: PSU - Polysulfone Seal Material: Silicone Weight: 4.0 oz (113 gms) Agency Approvals: UR, cUR, NSF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Plunger 2- Way Solenoid Valve - DSV28N-NC-D Series - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Dry Plunger 2- Way Solenoid Valve
DSV28N-NC-D Series
Dry Plunger 2- Way Solenoid Valve DSV28N-NC-D Series
The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle:​ Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º [77º F] Mechanical Specifications Media: Water, air up to 200ºF [93º C] Operating Pressure: Up to 60 psi [4.1 bar] Inlet/Outlet Connections: -6mm & 0.25" QC push in fittings -5/16" [8 mm], 1/4", or 6 mm Jaco compression fittings -1/4" barb fittings for 1/4" ID tubing Mounting:​ -2X ø0.15 [3.8] holes on body for self-tapping screws Valve Body Material: PSU - Polysulfone Seal Material: Silicone Weight: 4.0 oz (113 gms) Agency Approvals: UR, cUR, NSF

The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger.

Electrical Specifications

Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC
Coil Power: 7 Watts
Coil Terminals: 0.25" QC spade terminals
Duty Cycle:​ Continuous = 100%
Coil Treatment: Polyester encapsulated
Insulation Class: Class F 155º C (311º F)
Ambient Temperature: 25º [77º F]

Mechanical Specifications

Media: Water, air up to 200ºF [93º C]
Operating Pressure: Up to 60 psi [4.1 bar]
Inlet/Outlet Connections:
-6mm & 0.25" QC push in fittings
-5/16" [8 mm], 1/4", or 6 mm Jaco compression fittings
-1/4" barb fittings for 1/4" ID tubing
Mounting:​
-2X Ø0.15 [3.8] holes on body for self-tapping screws
Valve Body Material: PSU - Polysulfone
Seal Material: Silicone
Weight: 4.0 oz (113 gms)

Agency Approvals: UR, cUR, NSF

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Industrial Valves
Product Number DSV28N-NC-D Series
Product Name Dry Plunger 2- Way Solenoid Valve
Valve Type Control Valve; Solenoid; Sanitary
Primary Material Polysulfone
Media Air
Valve Size 0.24 to 0.31 inch (6.00 to 7.94 mm)
Maximum Pressure 0.00 to 60.00 psi (0.0 to 42.23 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Air Operated Pinch Valves // Series 4700 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Aluminum
Media Air
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514463 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Solenoid Valves - 5000005127-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details