Godwin, a xylem brand Datasheets for Self Priming Pumps

Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more

Product Name Notes
Godwin Rotary Lobe pumps serve a range of on-site dewatering applications, including wellpointing and sock dewatering. The GRL Series positive displacement-style rotary lobe pump is available up to a 12-inch...
Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with...
The Godwin Dri-Prime® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m³/hr) and has the capability of handling solids up to 4 in (100 mm)...
The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative...
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft...
The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is...
The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2...
The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft...
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids...