Godwin, a xylem brand Hydraulic Submersible Pumps Heidra Series

Description
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical seals, the pumps are dry running capable making them ideal for rugged dewatering/solids handling. It's a hydraulic submersible pump that's ready to go anywhere. Godwin Heidras come equipped with a diesel engine Power Packs for stand-alone operation, these pumps will work on any site, no matter how remote. Plus, all diesel engines meet the latest emissions regulations. Our Heidra pumps can also be powered by electric motor Power Packs. Electric Power Packs do not need refueling, the motor requires less servicing, and they reduce the carbon footprint of any project. Available with soft starts and VFDs for variable speed control.
Description
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical seals, the pumps are dry running capable making them ideal for rugged dewatering/solids handling. It's a hydraulic submersible pump that's ready to go anywhere. Godwin Heidras come equipped with a diesel engine Power Packs for stand-alone operation, these pumps will work on any site, no matter how remote. Plus, all diesel engines meet the latest emissions regulations. Our Heidra pumps can also be powered by electric motor Power Packs. Electric Power Packs do not need refueling, the motor requires less servicing, and they reduce the carbon footprint of any project. Available with soft starts and VFDs for variable speed control.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Submersible Pumps - Heidra Series - Godwin, a xylem brand
Bridgeport, NJ, USA
Hydraulic Submersible Pumps
Heidra Series
Hydraulic Submersible Pumps Heidra Series
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical seals, the pumps are dry running capable making them ideal for rugged dewatering/solids handling. It's a hydraulic submersible pump that's ready to go anywhere. Godwin Heidras come equipped with a diesel engine Power Packs for stand-alone operation, these pumps will work on any site, no matter how remote. Plus, all diesel engines meet the latest emissions regulations. Our Heidra pumps can also be powered by electric motor Power Packs. Electric Power Packs do not need refueling, the motor requires less servicing, and they reduce the carbon footprint of any project. Available with soft starts and VFDs for variable speed control.

The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft (50 m).

They have the ability to handle solids up to 3.7 in (95 mm) in diameter.

With a liquid bath mechanical seals, the pumps are dry running capable making them ideal for rugged dewatering/solids handling.

It's a hydraulic submersible pump that's ready to go anywhere.

Godwin Heidras come equipped with a diesel engine Power Packs for stand-alone operation, these pumps will work on any site, no matter how remote. Plus, all diesel engines meet the latest emissions regulations.

Our Heidra pumps can also be powered by electric motor Power Packs. Electric Power Packs do not need refueling, the motor requires less servicing, and they reduce the carbon footprint of any project. Available with soft starts and VFDs for variable speed control.

Supplier's Site

Technical Specifications

  Godwin, a xylem brand
Product Category Liquid Handling Pumps
Product Number Heidra Series
Product Name Hydraulic Submersible Pumps
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Submersible Pump; Trash Pump
Discharge Pressure 316.0 to 378.3 psi (222 to 266 m of Water)
Liquid Flow 996.000 to 5622.000 GPM (3772.73 to 21295.45 L/min)
Discharge Size 4.000 to 12.000 inch (102 to 305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details