Godwin, a xylem brand Self-Priming Solids Handling Dewatering Pumps CD Series

Description
The Godwin Dri-Prime® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel or optional wireless remote access. Indefinite dry-running is possible with the exclusive Godwin liquid bath mechanical seal design. Solids-handling, dry-running and portability make the CD75MA5 the perfect choice for dewatering. CD Pump units are available in a variety of sizes and can be configured to be ether trailer or skid mounted. Features Dri-Prime® automatic self-priming system Simple maintenance limited to checking fluid levels and filters Liquid bath mechanical seal for dry-running and reduced maintenance costs Abrasion-resistant silicon carbide seal faces for trouble-free performance Emissions compliant engines available
Description
The Godwin Dri-Prime® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel or optional wireless remote access. Indefinite dry-running is possible with the exclusive Godwin liquid bath mechanical seal design. Solids-handling, dry-running and portability make the CD75MA5 the perfect choice for dewatering. CD Pump units are available in a variety of sizes and can be configured to be ether trailer or skid mounted. Features Dri-Prime® automatic self-priming system Simple maintenance limited to checking fluid levels and filters Liquid bath mechanical seal for dry-running and reduced maintenance costs Abrasion-resistant silicon carbide seal faces for trouble-free performance Emissions compliant engines available

Suppliers

Company
Product
Description
Supplier Links
Self-Priming Solids Handling Dewatering Pumps - CD Series - Godwin, a xylem brand
Bridgeport, NJ, USA
Self-Priming Solids Handling Dewatering Pumps
CD Series
Self-Priming Solids Handling Dewatering Pumps CD Series
The Godwin Dri-Prime® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel or optional wireless remote access. Indefinite dry-running is possible with the exclusive Godwin liquid bath mechanical seal design. Solids-handling, dry-running and portability make the CD75MA5 the perfect choice for dewatering. CD Pump units are available in a variety of sizes and can be configured to be ether trailer or skid mounted. Features Dri-Prime® automatic self-priming system Simple maintenance limited to checking fluid levels and filters Liquid bath mechanical seal for dry-running and reduced maintenance costs Abrasion-resistant silicon carbide seal faces for trouble-free performance Emissions compliant engines available

The Godwin Dri-Prime® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter.

The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel or optional wireless remote access.

Indefinite dry-running is possible with the exclusive Godwin liquid bath mechanical seal design. Solids-handling, dry-running and portability make the CD75MA5 the perfect choice for dewatering.

CD Pump units are available in a variety of sizes and can be configured to be ether trailer or skid mounted.

Features

  • Dri-Prime® automatic self-priming system
  • Simple maintenance limited to checking fluid levels and filters
  • Liquid bath mechanical seal for dry-running and reduced maintenance costs
  • Abrasion-resistant silicon carbide seal faces for trouble-free performance
  • Emissions compliant engines available
Supplier's Site

Technical Specifications

  Godwin, a xylem brand
Product Category Liquid Handling Pumps
Product Number CD Series
Product Name Self-Priming Solids Handling Dewatering Pumps
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump
Liquid Flow 370.000 to 5080.000 GPM (1401.52 to 19242.42 L/min)
Power Source DC; Gasoline or Diesel Engine
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details