Godwin, a xylem brand Self-Priming Trash Pumps Wet-Prime Series

Description
Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability Abrasion-resistant, solid-silicon carbide mechanical seal to increase durability and protection High-grade ductile iron volute and wear plate to lower wear and maintenance Chrome cast iron impeller to reduce wear and maintenance Removable, lightweight die-cast aluminum cover to remove debris easily and quickly Rubber engine mounts to reduce vibration The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert” system and electronic ignition to increase fuel efficiency. Wet-Prime Pumps are ideal for applications including construction dewatering, landscaping and irrigation, farming, remote firefighting and marine construction.
Description
Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability Abrasion-resistant, solid-silicon carbide mechanical seal to increase durability and protection High-grade ductile iron volute and wear plate to lower wear and maintenance Chrome cast iron impeller to reduce wear and maintenance Removable, lightweight die-cast aluminum cover to remove debris easily and quickly Rubber engine mounts to reduce vibration The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert” system and electronic ignition to increase fuel efficiency. Wet-Prime Pumps are ideal for applications including construction dewatering, landscaping and irrigation, farming, remote firefighting and marine construction.

Suppliers

Company
Product
Description
Supplier Links
Self-Priming Trash Pumps - Wet-Prime Series - Godwin, a xylem brand
Bridgeport, NJ, USA
Self-Priming Trash Pumps
Wet-Prime Series
Self-Priming Trash Pumps Wet-Prime Series
Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability Abrasion-resistant, solid-silicon carbide mechanical seal to increase durability and protection High-grade ductile iron volute and wear plate to lower wear and maintenance Chrome cast iron impeller to reduce wear and maintenance Removable, lightweight die-cast aluminum cover to remove debris easily and quickly Rubber engine mounts to reduce vibration The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert” system and electronic ignition to increase fuel efficiency. Wet-Prime Pumps are ideal for applications including construction dewatering, landscaping and irrigation, farming, remote firefighting and marine construction.

Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids.

  • Solids handling capability
  • Abrasion-resistant, solid-silicon carbide mechanical seal to increase durability and protection
  • High-grade ductile iron volute and wear plate to lower wear and maintenance
  • Chrome cast iron impeller to reduce wear and maintenance
  • Removable, lightweight die-cast aluminum cover to remove debris easily and quickly
  • Rubber engine mounts to reduce vibration

The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert” system and electronic ignition to increase fuel efficiency. Wet-Prime Pumps are ideal for applications including construction dewatering, landscaping and irrigation, farming, remote firefighting and marine construction.

Supplier's Site

Technical Specifications

  Godwin, a xylem brand
Product Category Liquid Handling Pumps
Product Number Wet-Prime Series
Product Name Self-Priming Trash Pumps
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump
Discharge Pressure 196.1 to 431.3 psi (138 to 303 m of Water)
Liquid Flow 238.000 to 425.000 GPM (901.52 to 1609.85 L/min)
Power Source DC; Gasoline or Diesel Engine
Unlock Full Specs
to access all available technical data

Similar Products

Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details