Godwin, a xylem brand Sub-Prime Electric Submersible Pumps GSP Series

Description
The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to reach places where pumps normally do not fit. A piggy-back single float switch can be supplied as a cost-effective option for applications requiring automatic operation. Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The package consists of 30 ft/50 ft (9 m/15 m) power cord with piggy-back power plug, variable-length float tether and sealed float. Features Dry-running capability without damage Lightweight and portable yet durable Non-wicking cable with strain relief High-torque, capacitor-start motor Motor thermal overload protection Outer jacket for continuous motor cooling Silicon Carbide upper and lower mechanical seals The Godwin GSP Sub-Prime line is a family of portable, electric, submersible dewatering pumps for a wide range of pumping applications at construction, industrial, mining, utility and municipal job sites.
Description
The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to reach places where pumps normally do not fit. A piggy-back single float switch can be supplied as a cost-effective option for applications requiring automatic operation. Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The package consists of 30 ft/50 ft (9 m/15 m) power cord with piggy-back power plug, variable-length float tether and sealed float. Features Dry-running capability without damage Lightweight and portable yet durable Non-wicking cable with strain relief High-torque, capacitor-start motor Motor thermal overload protection Outer jacket for continuous motor cooling Silicon Carbide upper and lower mechanical seals The Godwin GSP Sub-Prime line is a family of portable, electric, submersible dewatering pumps for a wide range of pumping applications at construction, industrial, mining, utility and municipal job sites.

Suppliers

Company
Product
Description
Supplier Links
Sub-Prime Electric Submersible Pumps - GSP Series - Godwin, a xylem brand
Bridgeport, NJ, USA
Sub-Prime Electric Submersible Pumps
GSP Series
Sub-Prime Electric Submersible Pumps GSP Series
The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to reach places where pumps normally do not fit. A piggy-back single float switch can be supplied as a cost-effective option for applications requiring automatic operation. Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The package consists of 30 ft/50 ft (9 m/15 m) power cord with piggy-back power plug, variable-length float tether and sealed float. Features Dry-running capability without damage Lightweight and portable yet durable Non-wicking cable with strain relief High-torque, capacitor-start motor Motor thermal overload protection Outer jacket for continuous motor cooling Silicon Carbide upper and lower mechanical seals The Godwin GSP Sub-Prime line is a family of portable, electric, submersible dewatering pumps for a wide range of pumping applications at construction, industrial, mining, utility and municipal job sites.

The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m).

With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to reach places where pumps normally do not fit.

A piggy-back single float switch can be supplied as a cost-effective option for applications requiring automatic operation. Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The package consists of 30 ft/50 ft (9 m/15 m) power cord with piggy-back power plug, variable-length float tether and sealed float.

Features

  • Dry-running capability without damage
  • Lightweight and portable yet durable
  • Non-wicking cable with strain relief
  • High-torque, capacitor-start motor
  • Motor thermal overload protection
  • Outer jacket for continuous motor cooling
  • Silicon Carbide upper and lower mechanical seals

The Godwin GSP Sub-Prime line is a family of portable, electric, submersible dewatering pumps for a wide range of pumping applications at construction, industrial, mining, utility and municipal job sites.

Supplier's Site

Technical Specifications

  Godwin, a xylem brand
Product Category Liquid Handling Pumps
Product Number GSP Series
Product Name Sub-Prime Electric Submersible Pumps
Pump Type Centrifugal Pump; Self-Priming Pump; Submersible Pump
Discharge Pressure 90.0 to 149.9 psi (63.25 to 105 m of Water)
Liquid Flow 70.000 to 140.000 GPM (265.15 to 530.30 L/min)
HP 0.50 to ? HP
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydraulic Pump/Motor - 53823610 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details