Godwin, a xylem brand Electric Submersible Trash Pumps GST Serries

Description
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for cleaning. The GST model is available up to 1.0 hp/0.75 kW and offers a flow rate of 120 US GPM (7.6 l/sec) and maximum heads to 48 ft (14.6 m). High performance and affordability combine to make the GST Sub-Prime pump ideal for use in general dewatering applications. An optional piggy-back single float switch can be supplied for automatic starting applications. Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The package consists of 30 ft/50ft (9m/15m) power cord with piggy-back power plug, variable-length float tether and sealed float.
Description
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for cleaning. The GST model is available up to 1.0 hp/0.75 kW and offers a flow rate of 120 US GPM (7.6 l/sec) and maximum heads to 48 ft (14.6 m). High performance and affordability combine to make the GST Sub-Prime pump ideal for use in general dewatering applications. An optional piggy-back single float switch can be supplied for automatic starting applications. Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The package consists of 30 ft/50ft (9m/15m) power cord with piggy-back power plug, variable-length float tether and sealed float.

Suppliers

Company
Product
Description
Supplier Links
Electric Submersible Trash Pumps - GST Serries - Godwin, a xylem brand
Bridgeport, NJ, USA
Electric Submersible Trash Pumps
GST Serries
Electric Submersible Trash Pumps GST Serries
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for cleaning. The GST model is available up to 1.0 hp/0.75 kW and offers a flow rate of 120 US GPM (7.6 l/sec) and maximum heads to 48 ft (14.6 m). High performance and affordability combine to make the GST Sub-Prime pump ideal for use in general dewatering applications. An optional piggy-back single float switch can be supplied for automatic starting applications. Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The package consists of 30 ft/50ft (9m/15m) power cord with piggy-back power plug, variable-length float tether and sealed float.

The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for cleaning.

The GST model is available up to 1.0 hp/0.75 kW and offers a flow rate of 120 US GPM (7.6 l/sec) and maximum heads to 48 ft (14.6 m). High performance and affordability combine to make the GST Sub-Prime pump ideal for use in general dewatering applications. An optional piggy-back single float switch can be supplied for automatic starting applications.

Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The package consists of 30 ft/50ft (9m/15m) power cord with piggy-back power plug, variable-length float tether and sealed float.

Supplier's Site

Technical Specifications

  Godwin, a xylem brand
Product Category Liquid Handling Pumps
Product Number GST Serries
Product Name Electric Submersible Trash Pumps
Pump Type Centrifugal Pump; Self-Priming Pump; Submersible Pump; Trash Pump
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details