Godwin, a xylem brand Self Priming Jetting Pumps HL Series

Description
The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel or optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for high- and low-pH applications Highway trailer or skid mount, both incorporating integral overnight running fuel tanks Sound attenuated enclosure PrimeGuard controller with Field Smart Technology (FST)
Description
The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel or optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for high- and low-pH applications Highway trailer or skid mount, both incorporating integral overnight running fuel tanks Sound attenuated enclosure PrimeGuard controller with Field Smart Technology (FST)

Suppliers

Company
Product
Description
Supplier Links
Self Priming Jetting Pumps - HL Series - Godwin, a xylem brand
Bridgeport, NJ, USA
Self Priming Jetting Pumps
HL Series
Self Priming Jetting Pumps HL Series
The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel or optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for high- and low-pH applications Highway trailer or skid mount, both incorporating integral overnight running fuel tanks Sound attenuated enclosure PrimeGuard controller with Field Smart Technology (FST)

The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m).

The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel or optional wireless remote access.

High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications.

Options:

  • Diesel engine and electric motor driven
  • 316 or CD4MCu stainless steel pump-end construction for high- and low-pH applications
  • Highway trailer or skid mount, both incorporating integral overnight running fuel tanks
  • Sound attenuated enclosure
  • PrimeGuard controller with Field Smart Technology (FST)
Supplier's Site

Technical Specifications

  Godwin, a xylem brand
Product Category Liquid Handling Pumps
Product Number HL Series
Product Name Self Priming Jetting Pumps
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Water Jetting Pump
Discharge Pressure ? to 482.1 psi (? to 339 m of Water)
Liquid Flow 920.000 to 5500.000 GPM (3484.85 to 20833.33 L/min)
Discharge Size 4.000 to 10.000 inch (102 to 254 mm)
HP 99.00 to ? HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details