Godwin, a xylem brand Self-Priming Wellpoint Dewatering Pumps Wellpoint Series

Description
The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum pump and single-action, float air/water separation tank. Additional features include hardened wear parts and a dry-running liquid-bath, mechanical seal. Godwin wellpoint pumps are used specifically for pumping water out of the ground before and during excavation. When the water level below ground is higher than the excavation, the water level must be lowered to have a dry hole when excavating. Self-jetting Godwin wellpoint pumps and header pipe complete a system that's easy to transport and set up. With up to 20° deflection at header coupling joints, the pipes easily conform to site and ground conditions without loss of suction or pressure integrity. Single-action float and separation tank operation protects vacuum system in high water level conditions Liquid bath mechanical seal for dry-running and reduced maintenance costs Abrasion-resistant silicon carbide seal faces for trouble-free performance Diesel engine or electric motor driven Sound attenuated enclosure available
Description
The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum pump and single-action, float air/water separation tank. Additional features include hardened wear parts and a dry-running liquid-bath, mechanical seal. Godwin wellpoint pumps are used specifically for pumping water out of the ground before and during excavation. When the water level below ground is higher than the excavation, the water level must be lowered to have a dry hole when excavating. Self-jetting Godwin wellpoint pumps and header pipe complete a system that's easy to transport and set up. With up to 20° deflection at header coupling joints, the pipes easily conform to site and ground conditions without loss of suction or pressure integrity. Single-action float and separation tank operation protects vacuum system in high water level conditions Liquid bath mechanical seal for dry-running and reduced maintenance costs Abrasion-resistant silicon carbide seal faces for trouble-free performance Diesel engine or electric motor driven Sound attenuated enclosure available

Suppliers

Company
Product
Description
Supplier Links
Self-Priming Wellpoint Dewatering Pumps - Wellpoint Series - Godwin, a xylem brand
Bridgeport, NJ, USA
Self-Priming Wellpoint Dewatering Pumps
Wellpoint Series
Self-Priming Wellpoint Dewatering Pumps Wellpoint Series
The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum pump and single-action, float air/water separation tank. Additional features include hardened wear parts and a dry-running liquid-bath, mechanical seal. Godwin wellpoint pumps are used specifically for pumping water out of the ground before and during excavation. When the water level below ground is higher than the excavation, the water level must be lowered to have a dry hole when excavating. Self-jetting Godwin wellpoint pumps and header pipe complete a system that's easy to transport and set up. With up to 20° deflection at header coupling joints, the pipes easily conform to site and ground conditions without loss of suction or pressure integrity. Single-action float and separation tank operation protects vacuum system in high water level conditions Liquid bath mechanical seal for dry-running and reduced maintenance costs Abrasion-resistant silicon carbide seal faces for trouble-free performance Diesel engine or electric motor driven Sound attenuated enclosure available

The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter.

Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum pump and single-action, float air/water separation tank. Additional features include hardened wear parts and a dry-running liquid-bath, mechanical seal.

Godwin wellpoint pumps are used specifically for pumping water out of the ground before and during excavation. When the water level below ground is higher than the excavation, the water level must be lowered to have a dry hole when excavating.

Self-jetting Godwin wellpoint pumps and header pipe complete a system that's easy to transport and set up. With up to 20° deflection at header coupling joints, the pipes easily conform to site and ground conditions without loss of suction or pressure integrity.

  • Single-action float and separation tank operation protects vacuum system in high water level conditions
  • Liquid bath mechanical seal for dry-running and reduced maintenance costs
  • Abrasion-resistant silicon carbide seal faces for trouble-free performance
  • Diesel engine or electric motor driven
  • Sound attenuated enclosure available
Supplier's Site

Technical Specifications

  Godwin, a xylem brand
Product Category Liquid Handling Pumps
Product Number Wellpoint Series
Product Name Self-Priming Wellpoint Dewatering Pumps
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump
Liquid Flow 860.000 to 3100.000 GPM (3257.58 to 11742.42 L/min)
Power Source DC; Gasoline or Diesel Engine
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details