Godwin, a xylem brand Datasheets for Trash Pumps

Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge openings than other pumps.
Trash Pumps: Learn more

Product Name Notes
Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with...
The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft...
The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids...