Godwin, a xylem brand Self-Priming Dewatering Pumps NC Series

Description
The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high efficiency resulting in lower energy and fuel costs while reducing unplanned downtime, making it a best-in-class portable pump suitable for both sewage and clean water pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for high- and low-pH applications Highway trailer or skid mount, both incorporating integral overnight running fuel tanks Sound attenuated enclosure PrimeGuard 2 controller with Field Smart Technology (FST)
Description
The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high efficiency resulting in lower energy and fuel costs while reducing unplanned downtime, making it a best-in-class portable pump suitable for both sewage and clean water pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for high- and low-pH applications Highway trailer or skid mount, both incorporating integral overnight running fuel tanks Sound attenuated enclosure PrimeGuard 2 controller with Field Smart Technology (FST)

Suppliers

Company
Product
Description
Supplier Links
Self-Priming Dewatering Pumps - NC Series - Godwin, a xylem brand
Bridgeport, NJ, USA
Self-Priming Dewatering Pumps
NC Series
Self-Priming Dewatering Pumps NC Series
The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high efficiency resulting in lower energy and fuel costs while reducing unplanned downtime, making it a best-in-class portable pump suitable for both sewage and clean water pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for high- and low-pH applications Highway trailer or skid mount, both incorporating integral overnight running fuel tanks Sound attenuated enclosure PrimeGuard 2 controller with Field Smart Technology (FST)

The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller.

NC Series pumps are engineered to deliver sustained high efficiency resulting in lower energy and fuel costs while reducing unplanned downtime, making it a best-in-class portable pump suitable for both sewage and clean water pumping applications.

Options:

  • Diesel engine and electric motor driven
  • 316 or CD4MCu stainless steel pump-end construction for high- and low-pH applications
  • Highway trailer or skid mount, both incorporating integral overnight running fuel tanks
  • Sound attenuated enclosure
  • PrimeGuard 2 controller with Field Smart Technology (FST)
Supplier's Site

Technical Specifications

  Godwin, a xylem brand
Product Category Liquid Handling Pumps
Product Number NC Series
Product Name Self-Priming Dewatering Pumps
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump
Liquid Flow 520.000 to 6530.000 GPM (1969.70 to 24734.85 L/min)
Discharge Size 3.000 to 10.000 inch (76.2 to 254 mm)
Power Source DC; Gasoline or Diesel Engine
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.f7-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 10.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details