Godwin, a xylem brand Datasheets for Wastewater Pumps
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Wastewater Pumps: Learn more
| Product Name | Notes |
|---|---|
| Godwin Rotary Lobe pumps serve a range of on-site dewatering applications, including wellpointing and sock dewatering. The GRL Series positive displacement-style rotary lobe pump is available up to a 12-inch... | |
| Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with... | |
| The Godwin Dri-Prime® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m³/hr) and has the capability of handling solids up to 4 in (100 mm)... | |
| The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative... | |
| The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft... | |
| The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is... | |
| The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2... | |
| The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft... | |
| The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids... |