Liberty Pumps 1/3 hp Low-Head Effluent Pumps FL30-Series

Description
Utilizing the same heavy-duty design style as Liberty's LE-series sewage pumps, the FL30-series offers a true commercial-grade low-head effluent pump with 3/4" solids-handling capability. The FL30 features heavy cast iron construction, epoxy powder coat finish, and quick-disconnect power cords in 10'and 25'.
Description
Utilizing the same heavy-duty design style as Liberty's LE-series sewage pumps, the FL30-series offers a true commercial-grade low-head effluent pump with 3/4" solids-handling capability. The FL30 features heavy cast iron construction, epoxy powder coat finish, and quick-disconnect power cords in 10'and 25'.

Suppliers

Company
Product
Description
Supplier Links
1/3 hp Low-Head Effluent Pumps - FL30-Series - Liberty Pumps
Bergen, NY, USA
1/3 hp Low-Head Effluent Pumps
FL30-Series
1/3 hp Low-Head Effluent Pumps FL30-Series
Utilizing the same heavy-duty design style as Liberty's LE-series sewage pumps, the FL30-series offers a true commercial-grade low-head effluent pump with 3/4" solids-handling capability. The FL30 features heavy cast iron construction, epoxy powder coat finish, and quick-disconnect power cords in 10'and 25'.

Utilizing the same heavy-duty design style as Liberty's LE-series sewage pumps, the FL30-series offers a true commercial-grade low-head effluent pump with 3/4" solids-handling capability. The FL30 features heavy cast iron construction, epoxy powder coat finish, and quick-disconnect power cords in 10'and 25'.

Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number FL30-Series
Product Name 1/3 hp Low-Head Effluent Pumps
Pump Type Submersible Pump
Discharge Size 1.500 inch (38.1 mm)
HP 0.33 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details