Liberty Pumps 1/3 hp Builders Series Submersible Sump Pumps S30-Series

Description
The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances around the impeller for better solids and debris handling. Features • Quiet running, Heavy-Duty 1/3 hp motor. • Dual ball bearings. • Cast iron motor plate. • High suction ports to reduce potential jamming. • High capacity flow rates. • Heavy-duty vertical style float switch.
Description
The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances around the impeller for better solids and debris handling. Features • Quiet running, Heavy-Duty 1/3 hp motor. • Dual ball bearings. • Cast iron motor plate. • High suction ports to reduce potential jamming. • High capacity flow rates. • Heavy-duty vertical style float switch.

Suppliers

Company
Product
Description
Supplier Links
1/3 hp Builders Series Submersible Sump Pumps - S30-Series - Liberty Pumps
Bergen, NY, USA
1/3 hp Builders Series Submersible Sump Pumps
S30-Series
1/3 hp Builders Series Submersible Sump Pumps S30-Series
The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances around the impeller for better solids and debris handling. Features • Quiet running, Heavy-Duty 1/3 hp motor. • Dual ball bearings. • Cast iron motor plate. • High suction ports to reduce potential jamming. • High capacity flow rates. • Heavy-duty vertical style float switch.

The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances around the impeller for better solids and debris handling.

Features
• Quiet running, Heavy-Duty 1/3 hp motor.
• Dual ball bearings.
• Cast iron motor plate.
• High suction ports to reduce potential jamming.
• High capacity flow rates.
• Heavy-duty vertical style float switch.

Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number S30-Series
Product Name 1/3 hp Builders Series Submersible Sump Pumps
Pump Type Centrifugal Pump; Submersible Pump; Sump Pump
Discharge Size 1.500 inch (38.1 mm)
HP 0.33 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details