Liberty Pumps 1 HP Residential Grinder Pump ProVore™ PRG Series

Description
1 hp. 1 Discharge Designed for residential sewage applications. Higher flow rates allow use with 2" discharge lines. Operates on standard 115 or 230 volt 20 amp circuits. Features: • Heavy cast iron construction • 115V or 230V single phase • Patented V-Slice® cutter technology • Shreds difficult solids such as feminine products, rags, towels and wipes that can jam a solids-handling style pump • Hardened stainless steel cutter and plate • Oil-filled, thermally protected motor • PRG-Series residential grinders can be used as a replacement pump in 2” discharge systems using LE40 and LE50-series solids-handling pumps.*
Description
1 hp. 1 Discharge Designed for residential sewage applications. Higher flow rates allow use with 2" discharge lines. Operates on standard 115 or 230 volt 20 amp circuits. Features: • Heavy cast iron construction • 115V or 230V single phase • Patented V-Slice® cutter technology • Shreds difficult solids such as feminine products, rags, towels and wipes that can jam a solids-handling style pump • Hardened stainless steel cutter and plate • Oil-filled, thermally protected motor • PRG-Series residential grinders can be used as a replacement pump in 2” discharge systems using LE40 and LE50-series solids-handling pumps.*

Suppliers

Company
Product
Description
Supplier Links
1 HP Residential Grinder Pump - ProVore™ PRG Series - Liberty Pumps
Bergen, NY, USA
1 HP Residential Grinder Pump
ProVore™ PRG Series
1 HP Residential Grinder Pump ProVore™ PRG Series
1 hp. 1 Discharge Designed for residential sewage applications. Higher flow rates allow use with 2" discharge lines. Operates on standard 115 or 230 volt 20 amp circuits. Features: • Heavy cast iron construction • 115V or 230V single phase • Patented V-Slice® cutter technology • Shreds difficult solids such as feminine products, rags, towels and wipes that can jam a solids-handling style pump • Hardened stainless steel cutter and plate • Oil-filled, thermally protected motor • PRG-Series residential grinders can be used as a replacement pump in 2” discharge systems using LE40 and LE50-series solids-handling pumps.*

1 hp.
1 Discharge
Designed for residential sewage applications. Higher flow rates allow use with 2" discharge lines.
Operates on standard 115 or 230 volt 20 amp circuits.
Features:
• Heavy cast iron construction
• 115V or 230V single phase
• Patented V-Slice® cutter technology
• Shreds difficult solids such as feminine products, rags, towels and wipes that can jam a solids-handling style pump
• Hardened stainless steel cutter and plate
• Oil-filled, thermally protected motor
• PRG-Series residential grinders can be used as a replacement pump in 2” discharge systems using LE40 and LE50-series solids-handling pumps.*

Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number ProVore™ PRG Series
Product Name 1 HP Residential Grinder Pump
Pump Type Centrifugal Pump; Grinder Pump; Submersible Pump
Discharge Size 2.000 inch (50.8 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
13A22-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details