Liberty Pumps 1/2 hp Mid Range Effluent Pumps FL50-Series

Description
The FL50-series by Liberty is a mid-range effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. Built of heavy cast iron with an epoxy powder coat finish and stainless steel fasteners, the FL50 will provide years of reliable performance.
Description
The FL50-series by Liberty is a mid-range effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. Built of heavy cast iron with an epoxy powder coat finish and stainless steel fasteners, the FL50 will provide years of reliable performance.

Suppliers

Company
Product
Description
Supplier Links
1/2 hp Mid Range Effluent Pumps - FL50-Series - Liberty Pumps
Bergen, NY, USA
1/2 hp Mid Range Effluent Pumps
FL50-Series
1/2 hp Mid Range Effluent Pumps FL50-Series
The FL50-series by Liberty is a mid-range effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. Built of heavy cast iron with an epoxy powder coat finish and stainless steel fasteners, the FL50 will provide years of reliable performance.

The FL50-series by Liberty is a mid-range effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. Built of heavy cast iron with an epoxy powder coat finish and stainless steel fasteners, the FL50 will provide years of reliable performance.

Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number FL50-Series
Product Name 1/2 hp Mid Range Effluent Pumps
Pump Type Dewatering Pump; Submersible Pump
Discharge Size 1.500 inch (38.1 mm)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details