Liberty Pumps 1/2 hp Submersible Effluent/Sump Pump 280-Series

Description
With a shut-off head of 37 feet and 3/4" solids-handling capability, the 280-series by Liberty covers a wide-range of low-head to mid-range pump applications. Designed for STEP systems, mound systems, liquid waste transfer and high output sump applications, you can count on the 280-series to offer superior performance. Designed with Liberty's unique one-piece cast iron body and quick-disconnect cords available in 10' and 25' lengths. High-output 1/2 hp submersible with rugged cast iron housing.
Description
With a shut-off head of 37 feet and 3/4" solids-handling capability, the 280-series by Liberty covers a wide-range of low-head to mid-range pump applications. Designed for STEP systems, mound systems, liquid waste transfer and high output sump applications, you can count on the 280-series to offer superior performance. Designed with Liberty's unique one-piece cast iron body and quick-disconnect cords available in 10' and 25' lengths. High-output 1/2 hp submersible with rugged cast iron housing.

Suppliers

Company
Product
Description
Supplier Links
1/2 hp Submersible Effluent/Sump Pump - 280-Series - Liberty Pumps
Bergen, NY, USA
1/2 hp Submersible Effluent/Sump Pump
280-Series
1/2 hp Submersible Effluent/Sump Pump 280-Series
With a shut-off head of 37 feet and 3/4" solids-handling capability, the 280-series by Liberty covers a wide-range of low-head to mid-range pump applications. Designed for STEP systems, mound systems, liquid waste transfer and high output sump applications, you can count on the 280-series to offer superior performance. Designed with Liberty's unique one-piece cast iron body and quick-disconnect cords available in 10' and 25' lengths. High-output 1/2 hp submersible with rugged cast iron housing.

With a shut-off head of 37 feet and 3/4" solids-handling capability, the 280-series by Liberty covers a wide-range of low-head to mid-range pump applications. Designed for STEP systems, mound systems, liquid waste transfer and high output sump applications, you can count on the 280-series to offer superior performance. Designed with Liberty's unique one-piece cast iron body and quick-disconnect cords available in 10' and 25' lengths. High-output 1/2 hp submersible with rugged cast iron housing.

Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number 280-Series
Product Name 1/2 hp Submersible Effluent/Sump Pump
Pump Type Centrifugal Pump; Submersible Pump; Sump Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 140 F (60 C)
HP 0.75 HP
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump/Motor - 53823610 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
W Series Aluminum Pumps - W300 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 194 F (90 C)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details