Thomas An Ingersoll Rand Business Peristaltic Pump SR 10/30 Series

Description
Features & Benefits Compact design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive and stepper motor) A variety of tube materials available Range Technical Overview Friction drive between motor shaft and rollers Capacity from 0.26 to 80 ml/min Max pressure height 8 mH2O Max suction height 8 mH2O A variety of tube materials available Different motors available (DC, low cost DC, AC and stepper motor) Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene
Description
Features & Benefits Compact design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive and stepper motor) A variety of tube materials available Range Technical Overview Friction drive between motor shaft and rollers Capacity from 0.26 to 80 ml/min Max pressure height 8 mH2O Max suction height 8 mH2O A variety of tube materials available Different motors available (DC, low cost DC, AC and stepper motor) Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Pump - SR 10/30 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Peristaltic Pump
SR 10/30 Series
Peristaltic Pump SR 10/30 Series
Features & Benefits Compact design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive and stepper motor) A variety of tube materials available Range Technical Overview Friction drive between motor shaft and rollers Capacity from 0.26 to 80 ml/min Max pressure height 8 mH2O Max suction height 8 mH2O A variety of tube materials available Different motors available (DC, low cost DC, AC and stepper motor) Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene

Features & Benefits

  • Compact design
  • Quick change of cassette
  • Self priming
  • Safe to run dry
  • Maintenance free
  • Left- and right -handed run (only DC drive and stepper motor)
  • A variety of tube materials available

Range Technical Overview

  • Friction drive between motor shaft and rollers
  • Capacity from 0.26 to 80 ml/min
  • Max pressure height 8 mH2O
  • Max suction height 8 mH2O
  • A variety of tube materials available
  • Different motors available (DC, low cost DC, AC and stepper motor)

Possible Applications

  • Chemical Industry
  • Medical Devices
  • Laboratory and Analysis
  • Industrial Applications
  • Hygiene
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Liquid Handling Pumps
Product Number SR 10/30 Series
Product Name Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 11.4 psi (8 m of Water)
Liquid Flow 0.004 to 0.021 GPM (0.02 to 0.08 L/min)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E324 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details